Danaher Corporation Current Sensors CTSR 0.3-P

Description
Current Sensor 300mA 1 Channel Flux Gate, Closed Loop Bidirectional Module
Request a Quote Datasheet
Description
Current Sensor 300mA 1 Channel Flux Gate, Closed Loop Bidirectional Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 398-1112-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
398-1112-ND
Current Sensors 398-1112-ND
Current Sensor 300mA 1 Channel Flux Gate, Closed Loop Bidirectional Module

Current Sensor 300mA 1 Channel Flux Gate, Closed Loop Bidirectional Module

Buy Now Datasheet
Current Sensor, 0.3A, Voltage O/p, 5Vdc; Sensor Output Lem - 99Y7882 - Newark, An Avnet Company
Chicago, IL, United States
Current Sensor, 0.3A, Voltage O/p, 5Vdc; Sensor Output Lem
99Y7882
Current Sensor, 0.3A, Voltage O/p, 5Vdc; Sensor Output Lem 99Y7882
CURRENT SENSOR, 0.3A, VOLTAGE O/P, 5VDC; Sensor Output:Voltage; Supply Voltage DC Min:4.75V; Supply Voltage DC Max:5.25V; Current Measuring Range DC:-500mA to 500mA; Current Measuring Range AC:-500mA to 500mA; Response Time:7µs; RoHS Compliant: Yes

CURRENT SENSOR, 0.3A, VOLTAGE O/P, 5VDC; Sensor Output:Voltage; Supply Voltage DC Min:4.75V; Supply Voltage DC Max:5.25V; Current Measuring Range DC:-500mA to 500mA; Current Measuring Range AC:-500mA to 500mA; Response Time:7µs; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Current Sensors Current Sensors
Product Number 398-1112-ND 99Y7882
Product Name Current Sensors Current Sensor, 0.3A, Voltage O/p, 5Vdc; Sensor Output Lem
Loop Type Closed Loop
Mounting / Configuration Module
Electrical Output Voltage Voltage
Operating Temperature -40 to 221 F (-40 to 105 C)
Current 0.3000 amps -0.5000 to 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 2548333-1 - TE Connectivity
Specs
Current 5000 amps
Voltage 600 volts
View Details
Motor Driver, -40 To 125Deg C; Motor Type Infineon - 39AH8982 - Newark, An Avnet Company
Specs
Operating Temperature -40 F (-40 C)
Voltage 9.5 to 20 volts
View Details
2 suppliers
Current Transducers - ACS758LCB-100U-PFF-T - 909250-ACS758LCB-100U-PFF-T - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Current sensor with bus connection - 789-621 - WAGO
Specs
Current Type DC Current
View Details
2 suppliers