Tektronix, Inc. Probe; 450 mA (RMS); 175 VDC; + 3%; 42 in. (Nominal); 25 kHz to 1 GHz (Typ.); 5 CT1

Description
Differential Probes, 0.3 pF Input Capacitance, ± 25 V Voltage Rating High bandwidth Ultra low inductance Very small form factor The current probe are designed for permanent or semi permanent in circuit installation. Each probe consist of a current transformer and an interconnecting cable. The current transformer have a small hole through which a current carrying conductor is passed during circuit assembly.
Description
Differential Probes, 0.3 pF Input Capacitance, ± 25 V Voltage Rating High bandwidth Ultra low inductance Very small form factor The current probe are designed for permanent or semi permanent in circuit installation. Each probe consist of a current transformer and an interconnecting cable. The current transformer have a small hole through which a current carrying conductor is passed during circuit assembly.

Suppliers

Company
Product
Description
Supplier Links
Probe; 450 mA (RMS); 175 VDC; + 3%; 42 in. (Nominal); 25 kHz to 1 GHz (Typ.); 5 - 70136825 - Allied Electronics, Inc.
Fort Worth, TX, USA
Probe; 450 mA (RMS); 175 VDC; + 3%; 42 in. (Nominal); 25 kHz to 1 GHz (Typ.); 5
70136825
Probe; 450 mA (RMS); 175 VDC; + 3%; 42 in. (Nominal); 25 kHz to 1 GHz (Typ.); 5 70136825
Differential Probes, 0.3 pF Input Capacitance, ± 25 V Voltage Rating High bandwidth Ultra low inductance Very small form factor The current probe are designed for permanent or semi permanent in circuit installation. Each probe consist of a current transformer and an interconnecting cable. The current transformer have a small hole through which a current carrying conductor is passed during circuit assembly.

Differential Probes, 0.3 pF Input Capacitance, ± 25 V Voltage Rating

  • High bandwidth
  • Ultra low inductance
  • Very small form factor
    The current probe are designed for permanent or semi permanent in circuit installation. Each probe consist of a current transformer and an interconnecting cable. The current transformer have a small hole through which a current carrying conductor is passed during circuit assembly.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Current Sensors
Product Number 70136825
Product Name Probe; 450 mA (RMS); 175 VDC; + 3%; 42 in. (Nominal); 25 kHz to 1 GHz (Typ.); 5
Current Type AC Current; DC Current
Mounting / Configuration Clamp or Bolt On
Current 0.4500 amps
Voltage 175 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 448-TLI4971A030W2US0001XUMA1TR-ND - DigiKey
Specs
Loop Type Open Loop
Technology Hall-Effect
Mounting / Configuration "16-SOIC"
View Details
Current Probe Fixture - CPF-630 - A.H. Systems Inc.
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Frequency Range 20 to 5.00E8 Hz
View Details
Current Converter Module - 825-MCM180 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Type AC Current
View Details
Current Sensors - 2946-855-805/2000-1001-ND - DigiKey
Specs
Mounting / Configuration Module, Single Pass Through
Operating Temperature 23 to 122 F (-5 to 50 C)
Current 2000 amps
View Details