Siglent Technologies NA, Inc. Vector Network Analyzer SNA5012A

Description
The SIGLENT SNA5000A series of Vector Network Analyzers have a frequency range of 9 kHz to 8.5 GHz and 100 kHz to 26.5 GHz, which support 2/4-port scattering parameter, differential-paramet er, and time-domain parameter measurements. The SNA5000A series of VNAs are effective instrumentation for determining the Q-factor, bandwidth, and insertion loss of a filter, They feature impedance conversion, movement of measurement plane, limit testing, ripple test, fixture simulation, and adapter removal/insertion adjustments. The VNAs have five sweep types: Linear-Frequency mode, Log-Frequency mode, Power-Sweep mode, CW-Time mode, and Segment-Sweep mode. The SNA5000A series VNAs also support scattering-parameter correction of SOLT, SOLR, TRL, Response, and Enhanced Response for increased flexibility in R&D and manufacturing applications.
Request a Quote
Description
The SIGLENT SNA5000A series of Vector Network Analyzers have a frequency range of 9 kHz to 8.5 GHz and 100 kHz to 26.5 GHz, which support 2/4-port scattering parameter, differential-paramet er, and time-domain parameter measurements. The SNA5000A series of VNAs are effective instrumentation for determining the Q-factor, bandwidth, and insertion loss of a filter, They feature impedance conversion, movement of measurement plane, limit testing, ripple test, fixture simulation, and adapter removal/insertion adjustments. The VNAs have five sweep types: Linear-Frequency mode, Log-Frequency mode, Power-Sweep mode, CW-Time mode, and Segment-Sweep mode. The SNA5000A series VNAs also support scattering-parameter correction of SOLT, SOLR, TRL, Response, and Enhanced Response for increased flexibility in R&D and manufacturing applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SIGLENT SNA5012A is a 2-port vector network analyzer with a frequency range of 9 kHz to 8.5 GHz, supporting scattering-parameter, differential-parameter, and time-domain measurements. It features a 12.1-inch touch screen, HDMI video output, and interfaces including LAN, USB Device, and USB Host (USB-GPIB). The instrument offers a frequency resolution of 1 Hz, a level resolution of 0.05 dB, an IF bandwidth range of 1 Hz to 10 MHz, and a dynamic range of 125 dB. Output power ranges from -55 dBm to +10 dBm, with a maximum input level of +10 dBm and damage level of +27 dBm or 35 V DC. Calibration options include SOLT, SOLR, TRL, Response, and Enhanced Response. Internal bias-Tee support is provided. It complies with UL 61010-2-030:2018 and CAN/CSA-C22.2 No. 61010-2-030:2018. The test port uses Type-N female, 50 Ω connectors.

Datasheet Summary
Powered by GS/AI

The SIGLENT SNA5012A is a 2-port vector network analyzer with a frequency range of 9 kHz to 8.5 GHz, supporting scattering-parameter, differential-parameter, and time-domain measurements. It features a 12.1-inch touch screen, HDMI video output, and interfaces including LAN, USB Device, and USB Host (USB-GPIB). The instrument offers a frequency resolution of 1 Hz, a level resolution of 0.05 dB, an IF bandwidth range of 1 Hz to 10 MHz, and a dynamic range of 125 dB. Output power ranges from -55 dBm to +10 dBm, with a maximum input level of +10 dBm and damage level of +27 dBm or 35 V DC. Calibration options include SOLT, SOLR, TRL, Response, and Enhanced Response. Internal bias-Tee support is provided. It complies with UL 61010-2-030:2018 and CAN/CSA-C22.2 No. 61010-2-030:2018. The test port uses Type-N female, 50 Ω connectors.

Suppliers

Company
Product
Description
Supplier Links
Vector Network Analyzer - SNA5012A - Siglent Technologies NA, Inc.
North Plains, OR, United States
Vector Network Analyzer
SNA5012A
Vector Network Analyzer SNA5012A
The SIGLENT SNA5000A series of Vector Network Analyzers have a frequency range of 9 kHz to 8.5 GHz and 100 kHz to 26.5 GHz, which support 2/4-port scattering parameter, differential-paramet er, and time-domain parameter measurements. The SNA5000A series of VNAs are effective instrumentation for determining the Q-factor, bandwidth, and insertion loss of a filter, They feature impedance conversion, movement of measurement plane, limit testing, ripple test, fixture simulation, and adapter removal/insertion adjustments. The VNAs have five sweep types: Linear-Frequency mode, Log-Frequency mode, Power-Sweep mode, CW-Time mode, and Segment-Sweep mode. The SNA5000A series VNAs also support scattering-parameter correction of SOLT, SOLR, TRL, Response, and Enhanced Response for increased flexibility in R&D and manufacturing applications.

The SIGLENT SNA5000A series of Vector Network Analyzers have a frequency range of 9 kHz to 8.5 GHz and 100 kHz to 26.5 GHz, which support 2/4-port scattering parameter, differential-parameter, and time-domain parameter measurements. The SNA5000A series of VNAs are effective instrumentation for determining the Q-factor, bandwidth, and insertion loss of a filter, They feature impedance conversion, movement of measurement plane, limit testing, ripple test, fixture simulation, and adapter removal/insertion adjustments. The VNAs have five sweep types: Linear-Frequency mode, Log-Frequency mode, Power-Sweep mode, CW-Time mode, and Segment-Sweep mode. The SNA5000A series VNAs also support scattering-parameter correction of SOLT, SOLR, TRL, Response, and Enhanced Response for increased flexibility in R&D and manufacturing applications.

Supplier's Site Datasheet

Technical Specifications

  Siglent Technologies NA, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number SNA5012A
Product Name Vector Network Analyzer
Special Instrument Type Portable
Unlock Full Specs
to access all available technical data

Similar Products

Spectrum Analyzer - SVA1032X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
Spectrum Analyzer - SSA3075X-R - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
Spectrum & Vector Network Analyzer - SHA852A - Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
Test Type Modulation
View Details
Spectrum Analyzer - SSA3032X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
2 suppliers