Gems Sensors & Controls Compact Proximity Switch

Description
Easy to install No Standby Power Requirements Reliable for Over 1 Million Cycles Interchangeable with Existing Sensors Hermetically Sealed for Longer Performance The PRX series from Gems™ offers a versatile line of low cost, general purpose proximity sensors designed for dry applications. Constructed out of ABS and UL approved material, the PRX series has no standby power requirements and no moving parts. Proximity sensors are hermetically sealed for long lasting performance and are easy to install for a variety of applications. Applications: General purpose Household appliances Security systems Door interlocks Safety interlocks Position indication Equipment automation
Datasheet
Description
Easy to install No Standby Power Requirements Reliable for Over 1 Million Cycles Interchangeable with Existing Sensors Hermetically Sealed for Longer Performance The PRX series from Gems™ offers a versatile line of low cost, general purpose proximity sensors designed for dry applications. Constructed out of ABS and UL approved material, the PRX series has no standby power requirements and no moving parts. Proximity sensors are hermetically sealed for long lasting performance and are easy to install for a variety of applications. Applications: General purpose Household appliances Security systems Door interlocks Safety interlocks Position indication Equipment automation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Proximity Switch -  - Gems Sensors & Controls
Plainville, CT, USA
Compact Proximity Switch
Compact Proximity Switch
Easy to install No Standby Power Requirements Reliable for Over 1 Million Cycles Interchangeable with Existing Sensors Hermetically Sealed for Longer Performance The PRX series from Gems™ offers a versatile line of low cost, general purpose proximity sensors designed for dry applications. Constructed out of ABS and UL approved material, the PRX series has no standby power requirements and no moving parts. Proximity sensors are hermetically sealed for long lasting performance and are easy to install for a variety of applications. Applications: General purpose Household appliances Security systems Door interlocks Safety interlocks Position indication Equipment automation
  • Easy to install
  • No Standby Power Requirements
  • Reliable for Over 1 Million Cycles
  • Interchangeable with Existing Sensors
  • Hermetically Sealed for Longer Performance

The PRX series from Gems™ offers a versatile line of low cost, general purpose proximity sensors designed for dry applications. Constructed out of ABS and UL approved material, the PRX series has no standby power requirements and no moving parts. Proximity sensors are hermetically sealed for long lasting performance and are easy to install for a variety of applications.

Applications:

  • General purpose
  • Household appliances
  • Security systems
  • Door interlocks
  • Safety interlocks
  • Position indication
  • Equipment automation
Supplier's Site Datasheet

Technical Specifications

  Gems Sensors & Controls
Product Category Proximity Sensors
Product Name Compact Proximity Switch
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operating Temperature 32 to 212 F (0.0 to 100 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Cylinder Sensors - 2128704 - RS Components, Ltd.
Specs
Sensor Technology Magnetic Proximity Sensor
Power Requirements DC Powered
Electrical Output Switched / Alarm
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Compact confocal chromatic controller for industrial series applications - confocalDT IFC2411 - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 0.1000 to 8 kHz
Operating Temperature 41 to 122 F (5 to 50 C)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details