Danaher Corporation Current Sensors CKSR 6-NP

Description
Current Sensor 6A 1 Channel Flux Gate, Closed Loop Bidirectional Module
Request a Quote Datasheet
Description
Current Sensor 6A 1 Channel Flux Gate, Closed Loop Bidirectional Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 398-1095-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
398-1095-ND
Current Sensors 398-1095-ND
Current Sensor 6A 1 Channel Flux Gate, Closed Loop Bidirectional Module

Current Sensor 6A 1 Channel Flux Gate, Closed Loop Bidirectional Module

Buy Now Datasheet
Current Transducer, 6A, 5V; Sensor Output Lem - 44W8255 - Newark, An Avnet Company
Chicago, IL, United States
Current Transducer, 6A, 5V; Sensor Output Lem
44W8255
Current Transducer, 6A, 5V; Sensor Output Lem 44W8255
CURRENT TRANSDUCER, 6A, 5V; Sensor Output:Voltage; Supply Voltage DC Min:4.75V; Supply Voltage DC Max:5.25V; Current Measuring Range DC:-; Current Measuring Range AC:-; Response Time:0.3µs; Accuracy %:0.8%; Product Range:CKSR Series;RoHS Compliant: Yes

CURRENT TRANSDUCER, 6A, 5V; Sensor Output:Voltage; Supply Voltage DC Min:4.75V; Supply Voltage DC Max:5.25V; Current Measuring Range DC:-; Current Measuring Range AC:-; Response Time:0.3µs; Accuracy %:0.8%; Product Range:CKSR Series;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Current Sensors Current Sensors
Product Number 398-1095-ND 44W8255
Product Name Current Sensors Current Transducer, 6A, 5V; Sensor Output Lem
Loop Type Closed Loop
Mounting / Configuration Module
Electrical Output Voltage Voltage
Operating Temperature -40 to 221 F (-40 to 105 C)
Current 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Current Probe - Model BCP-614 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details
Current Sensors - 448-TLE4973R075T5S0001XUMA1CT-ND - DigiKey
Specs
Technology Hall-Effect
Mounting / Configuration 8-PowerTDFN
Electrical Output Voltage
View Details
2 suppliers
250A Clamp-on Split-core Current Transducer/Sensor - BB-JC24S250-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Current Converter Module - 825-MCM20 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Type AC Current
View Details