CURRENT SENSOR FLUX GATE 1500A
| DigiKey | |
|---|---|
| Product Category | Current Sensors |
| Product Number | 398-CAB1500-001-ND |
| Product Name | Current Sensors |
| Mounting / Configuration | Module, Single Pass Through |
| Operating Temperature | -40 to 185 F (-40 to 85 C) |
| Current | 1500 amps |
| Voltage | 9 to 16 volts |