Veeder-Root Position Indicator, 90Vac To 264Vac; No. Of Digits / Alpha Veeder Root C628-20000

Description
POSITION INDICATOR, 90VAC TO 264VAC; No. of Digits / Alpha:6; Meter Function:-; Meter Range:0.0001 to 9.9999; Digit Height:18mm; Panel Cutout Height:46mm; Panel Cutout Width:92mm; Supply Voltage Min:90VAC; Supply Voltage Max:264VAC
Datasheet
Description
POSITION INDICATOR, 90VAC TO 264VAC; No. of Digits / Alpha:6; Meter Function:-; Meter Range:0.0001 to 9.9999; Digit Height:18mm; Panel Cutout Height:46mm; Panel Cutout Width:92mm; Supply Voltage Min:90VAC; Supply Voltage Max:264VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Position Indicator, 90Vac To 264Vac; No. Of Digits / Alpha Veeder Root - 24C8862 - Newark, An Avnet Company
Chicago, IL, United States
Position Indicator, 90Vac To 264Vac; No. Of Digits / Alpha Veeder Root
24C8862
Position Indicator, 90Vac To 264Vac; No. Of Digits / Alpha Veeder Root 24C8862
POSITION INDICATOR, 90VAC TO 264VAC; No. of Digits / Alpha:6; Meter Function:-; Meter Range:0.0001 to 9.9999; Digit Height:18mm; Panel Cutout Height:46mm; Panel Cutout Width:92mm; Supply Voltage Min:90VAC; Supply Voltage Max:264VAC

POSITION INDICATOR, 90VAC TO 264VAC; No. of Digits / Alpha:6; Meter Function:-; Meter Range:0.0001 to 9.9999; Digit Height:18mm; Panel Cutout Height:46mm; Panel Cutout Width:92mm; Supply Voltage Min:90VAC; Supply Voltage Max:264VAC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 24C8862
Product Name Position Indicator, 90Vac To 264Vac; No. Of Digits / Alpha Veeder Root
Number Digits 6.0
Unlock Full Specs
to access all available technical data

Similar Products

 - Digital Panel Meter for Scale and Weighing Applications - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Digital Panel Meter - MFM384-C-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
2 suppliers
Panel Meter - 5729771 - Radwell International
Transducer Techniques, LLC
View Details
6 Digit LED Display Panel Meter - SANTEST GKS-01 - Exsenco, LLC
Specs
Outputs Parallel Communications (optional feature); Serial Communications
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
View Details