Siglent Technologies NA, Inc. Spectrum Analyzer SSA5083A

Description
The SIGLENT SSA5000A spectrum analyzers are powerful and flexible tools for complex RF spectrum and signal analysis. With the capability of real-time spectrum analysis, the analyzer can provide multi-dimensions data displays, and advanced triggering to solve modern RF spectrum challenges, like channel power measurement, hopping frequency, conflict channel, and spectrum interference. Applications include broadcast monitoring/evaluatio n, cellular site, IoT, WLAN and Bluetooth surveying, research and development, education, production, and maintenance. Key Features Spectrum Analyzer Frequency Range from 9 kHz up to 13.6 GHz/26.5 GHz -165 dBm/Hz Displayed Average Noise Level (Typ.) -105 dBc/Hz@1 GHz,10 kHz offset SSB Phase Noise (Typ.) 25 MHz/40 MHz Real Tine Spectrum Analysis Bandwidth 100% POI 7.20 μs, Dynamic Range 60 dB, Multi-view for Density, Spectrogram, and PvT Channel power, ACPR, OBW, Harmonic, TOI measurements and more Analog Modulation Analysis and Vector Digital Modulation Analysis 12.1-inch Multi-Touch Screen, HDMI output Web Browser Remote Control on PC and Mobile Terminals and File Operation
Request a Quote
Description
The SIGLENT SSA5000A spectrum analyzers are powerful and flexible tools for complex RF spectrum and signal analysis. With the capability of real-time spectrum analysis, the analyzer can provide multi-dimensions data displays, and advanced triggering to solve modern RF spectrum challenges, like channel power measurement, hopping frequency, conflict channel, and spectrum interference. Applications include broadcast monitoring/evaluatio n, cellular site, IoT, WLAN and Bluetooth surveying, research and development, education, production, and maintenance. Key Features Spectrum Analyzer Frequency Range from 9 kHz up to 13.6 GHz/26.5 GHz -165 dBm/Hz Displayed Average Noise Level (Typ.) -105 dBc/Hz@1 GHz,10 kHz offset SSB Phase Noise (Typ.) 25 MHz/40 MHz Real Tine Spectrum Analysis Bandwidth 100% POI 7.20 μs, Dynamic Range 60 dB, Multi-view for Density, Spectrogram, and PvT Channel power, ACPR, OBW, Harmonic, TOI measurements and more Analog Modulation Analysis and Vector Digital Modulation Analysis 12.1-inch Multi-Touch Screen, HDMI output Web Browser Remote Control on PC and Mobile Terminals and File Operation
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SIGLENT SSA5083A is a spectrum analyzer with a frequency range of 9 kHz to 13.6 GHz, designed for RF spectrum and signal analysis including real-time measurements. It features a 12.1-inch multi-touch screen, HDMI output, and remote control via web browser. The analyzer offers a displayed average noise level as low as -165 dBm/Hz with preamplifier enabled, and phase noise of -105 dBc/Hz at 1 GHz and 10 kHz offset. It supports analysis bandwidths up to 40 MHz, channel power, ACPR, OBW, harmonic, and TOI measurements, analog and digital modulation analysis, and pulse and noise figure measurements via optional licenses. The instrument includes multi-view displays for density, spectrogram, and power-versus-time, along with advanced triggering and Bluetooth modulation analysis capability.

Datasheet Summary
Powered by GS/AI

The SIGLENT SSA5083A is a spectrum analyzer with a frequency range of 9 kHz to 13.6 GHz, designed for RF spectrum and signal analysis including real-time measurements. It features a 12.1-inch multi-touch screen, HDMI output, and remote control via web browser. The analyzer offers a displayed average noise level as low as -165 dBm/Hz with preamplifier enabled, and phase noise of -105 dBc/Hz at 1 GHz and 10 kHz offset. It supports analysis bandwidths up to 40 MHz, channel power, ACPR, OBW, harmonic, and TOI measurements, analog and digital modulation analysis, and pulse and noise figure measurements via optional licenses. The instrument includes multi-view displays for density, spectrogram, and power-versus-time, along with advanced triggering and Bluetooth modulation analysis capability.

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - SSA5083A - Siglent Technologies NA, Inc.
North Plains, OR, United States
Spectrum Analyzer
SSA5083A
Spectrum Analyzer SSA5083A
The SIGLENT SSA5000A spectrum analyzers are powerful and flexible tools for complex RF spectrum and signal analysis. With the capability of real-time spectrum analysis, the analyzer can provide multi-dimensions data displays, and advanced triggering to solve modern RF spectrum challenges, like channel power measurement, hopping frequency, conflict channel, and spectrum interference. Applications include broadcast monitoring/evaluatio n, cellular site, IoT, WLAN and Bluetooth surveying, research and development, education, production, and maintenance. Key Features Spectrum Analyzer Frequency Range from 9 kHz up to 13.6 GHz/26.5 GHz -165 dBm/Hz Displayed Average Noise Level (Typ.) -105 dBc/Hz@1 GHz,10 kHz offset SSB Phase Noise (Typ.) 25 MHz/40 MHz Real Tine Spectrum Analysis Bandwidth 100% POI 7.20 μs, Dynamic Range 60 dB, Multi-view for Density, Spectrogram, and PvT Channel power, ACPR, OBW, Harmonic, TOI measurements and more Analog Modulation Analysis and Vector Digital Modulation Analysis 12.1-inch Multi-Touch Screen, HDMI output Web Browser Remote Control on PC and Mobile Terminals and File Operation

The SIGLENT SSA5000A spectrum analyzers are powerful and flexible tools for complex RF spectrum and signal analysis. With the capability of real-time spectrum analysis, the analyzer can provide multi-dimensions data displays, and advanced triggering to solve modern RF spectrum challenges, like channel power measurement, hopping frequency, conflict channel, and spectrum interference.

Applications include broadcast monitoring/evaluation, cellular site, IoT, WLAN and Bluetooth surveying, research and development, education, production, and maintenance.

Key Features

  • Spectrum Analyzer Frequency Range from 9 kHz up to 13.6 GHz/26.5 GHz
  • -165 dBm/Hz Displayed Average Noise Level (Typ.)
  • -105 dBc/Hz@1 GHz,10 kHz offset SSB Phase Noise (Typ.)
  • 25 MHz/40 MHz Real Tine Spectrum Analysis Bandwidth
  • 100% POI 7.20 μs, Dynamic Range 60 dB, Multi-view for Density, Spectrogram, and PvT
  • Channel power, ACPR, OBW, Harmonic, TOI measurements and more
  • Analog Modulation Analysis and Vector Digital Modulation Analysis
  • 12.1-inch Multi-Touch Screen, HDMI output
  • Web Browser Remote Control on PC and Mobile Terminals and File Operation
Supplier's Site Datasheet

Technical Specifications

  Siglent Technologies NA, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number SSA5083A
Product Name Spectrum Analyzer
Special Instrument Type Portable
Analyzer Type Instrument
Test Type Modulation
Analysis Type Fast Fourier Transform; Swept-Tuned
Operation Features Markers; Zero Span; Trigger Modes
Unlock Full Specs
to access all available technical data

Similar Products

Vector Network Analyzer - SNA5014A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
Spectrum Analyzer - SSG5040X-V - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
Spectrum & Vector Network Analyzer - SHA852A - Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
Test Type Modulation
View Details