Superior Electric Binding Post, 15A, #6-32, Stud, White; Product Range Superior Electric BP21WTN-1 PKG

Description
BINDING POST, 15A, #6-32, STUD, WHITE; Product Range:BP21 Series; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:White; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
BINDING POST, 15A, #6-32, STUD, WHITE; Product Range:BP21 Series; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:White; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Post, 15A, #6-32, Stud, White; Product Range Superior Electric - 96F1980 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 15A, #6-32, Stud, White; Product Range Superior Electric
96F1980
Binding Post, 15A, #6-32, Stud, White; Product Range Superior Electric 96F1980
BINDING POST, 15A, #6-32, STUD, WHITE; Product Range:BP21 Series; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:White; Contact Material:Brass RoHS Compliant: Yes

BINDING POST, 15A, #6-32, STUD, WHITE; Product Range:BP21 Series; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:White; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96F1980
Product Name Binding Post, 15A, #6-32, Stud, White; Product Range Superior Electric
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6063 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
UHF Female Bulkhead Receptacle - 9240 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details