PIC Wire & Cable 50 Ohm TNC Bulkhead Jack 150421

Description
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.
Request a Quote
Description
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 150421 is a 50 Ohm TNC bulkhead jack connector for UH22089, designed for coaxial cable termination with solder-only installation. It features a brass body and ferrule, beryllium copper center contact with gold finish, and TFE fluorocarbon insulation, rated for 0 to 12 GHz operation with a maximum insertion loss of 0.20 dB at 12 GHz. The connector withstands 500 V(rms) operating voltage and 1500 V(rms) dielectric withstanding voltage, with insulation resistance of 5000 Megohms. It operates across -65°C to +165°C and weighs 1.08 ounces (30.62 grams). Recommended jam nut torque is 35 to 40 in. lbs. The connector is RoHS compliant and includes a silicone rubber gasket. Strain relief and moisture protection are provided with a 2.0" piece of Raychem ATUM heat shrink.

Datasheet Summary
Powered by GS/AI

The 150421 is a 50 Ohm TNC bulkhead jack connector for UH22089, designed for coaxial cable termination with solder-only installation. It features a brass body and ferrule, beryllium copper center contact with gold finish, and TFE fluorocarbon insulation, rated for 0 to 12 GHz operation with a maximum insertion loss of 0.20 dB at 12 GHz. The connector withstands 500 V(rms) operating voltage and 1500 V(rms) dielectric withstanding voltage, with insulation resistance of 5000 Megohms. It operates across -65°C to +165°C and weighs 1.08 ounces (30.62 grams). Recommended jam nut torque is 35 to 40 in. lbs. The connector is RoHS compliant and includes a silicone rubber gasket. Strain relief and moisture protection are provided with a 2.0" piece of Raychem ATUM heat shrink.

Suppliers

Company
Product
Description
Supplier Links
50 Ohm TNC Bulkhead Jack - 150421 - PIC Wire & Cable
Waukesha, WI, United States
50 Ohm TNC Bulkhead Jack
150421
50 Ohm TNC Bulkhead Jack 150421
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.

PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.

Supplier's Site Datasheet

Technical Specifications

  PIC Wire & Cable
Product Category Electrical Connectors
Product Number 150421
Product Name 50 Ohm TNC Bulkhead Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190623 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 - 190501A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190315 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details