Portescap K24 Sleeve Bearing Mini Motor Gearhead K24-2R-0-2048

Description
K24 Sleeve Bearing Mini Motor Gearhead K24 (Sleeve Bearing) The combination of our K24 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain arrangement, it provides the output in the same axis as of the motor. The K24 gearheads inherent design results in overall better efficiency and lower noise which are the requirements for wide ranging applications like medical pumps, security and access and luxury goods. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 5:1 to 2048:1 Better power to weight ratio Sleeve and ball bearings options available Compact design Rated torque 0.17 Nm Customization as per application needs
Request a Quote Datasheet
Description
K24 Sleeve Bearing Mini Motor Gearhead K24 (Sleeve Bearing) The combination of our K24 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain arrangement, it provides the output in the same axis as of the motor. The K24 gearheads inherent design results in overall better efficiency and lower noise which are the requirements for wide ranging applications like medical pumps, security and access and luxury goods. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 5:1 to 2048:1 Better power to weight ratio Sleeve and ball bearings options available Compact design Rated torque 0.17 Nm Customization as per application needs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
K24 Sleeve Bearing Mini Motor Gearhead - K24-2R-0-2048 - Portescap
West Chester, PA, United States
K24 Sleeve Bearing Mini Motor Gearhead
K24-2R-0-2048
K24 Sleeve Bearing Mini Motor Gearhead K24-2R-0-2048
K24 Sleeve Bearing Mini Motor Gearhead K24 (Sleeve Bearing) The combination of our K24 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain arrangement, it provides the output in the same axis as of the motor. The K24 gearheads inherent design results in overall better efficiency and lower noise which are the requirements for wide ranging applications like medical pumps, security and access and luxury goods. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 5:1 to 2048:1 Better power to weight ratio Sleeve and ball bearings options available Compact design Rated torque 0.17 Nm Customization as per application needs

K24 Sleeve Bearing Mini Motor Gearhead

K24 (Sleeve Bearing)

The combination of our K24 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain arrangement, it provides the output in the same axis as of the motor. The K24 gearheads inherent design results in overall better efficiency and lower noise which are the requirements for wide ranging applications like medical pumps, security and access and luxury goods.

Product Highlights

  • For additional ratios, please download the specification pdf from the resources tab below
  • High-precision performance at a competitive price point
  • Reduction ratio of 5:1 to 2048:1
  • Better power to weight ratio
  • Sleeve and ball bearings options available
  • Compact design
  • Rated torque 0.17 Nm
  • Customization as per application needs
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Gearboxes and Gearheads
Product Number K24-2R-0-2048
Product Name K24 Sleeve Bearing Mini Motor Gearhead
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 2048 (X : 1)
Rated Output Torque 6.19 In-lbs (7.14 kg-cm)
Maximum Input Speed 5000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

R16 Sleeve Bearing Mini Motor Gearhead - R16-0-915 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 915 (X : 1)
View Details
K24 Ball Bearing Mini Motor Gearhead - K24-0-8 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 8 (X : 1)
View Details
K27 Ball Bearing Mini Motor Gearhead - K27-2R-0-55.7 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 55.7 (X : 1)
View Details
R32HT Ball Bearing Mini Motor Gearhead - R32HT-2R-0-73.4 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 73.4 (X : 1)
View Details