Portescap B16 Ball Bearing Mini Motor Gearhead B16-2R-0-9

Description
B16 Ball Bearing Mini Motor Gearhead B16 (Ball Bearing) A combination of our B16 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain arrangement, it provides the output in the same axis as of the motor. The B16 gearhead's inherent design results in overall better efficiency and lower noise which are the requirements for wide ranging applications like medical pumps, security and access and luxury goods. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 5:1 to 2187:1 Better power to weight ratio Sleeve and ball bearings options available Compact design Rated torque 0.12 Nm Customization as per application needs
Request a Quote
Description
B16 Ball Bearing Mini Motor Gearhead B16 (Ball Bearing) A combination of our B16 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain arrangement, it provides the output in the same axis as of the motor. The B16 gearhead's inherent design results in overall better efficiency and lower noise which are the requirements for wide ranging applications like medical pumps, security and access and luxury goods. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 5:1 to 2187:1 Better power to weight ratio Sleeve and ball bearings options available Compact design Rated torque 0.12 Nm Customization as per application needs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The B16 ball bearing mini motor gearhead is a compact spur gearhead designed for high-efficiency applications, featuring a 16 mm diameter and a maximum output torque of 0.06 Nm. It uses ball bearings, as indicated by the '2R' suffix, and has a maximum input speed of 8000 rpm. The operating temperature range is -30 to +65 °C. Maximum radial and axial forces are 10 N and 10 N, respectively. Average backlash is 1.5° at no-load and 3° at 0.3 Nm load. Radial shaft play is ≤10 µm, and axial shaft play is ≤100 µm. The gearhead is available with multiple reduction ratios from 5 to 2187, with efficiency values ranging from 0.48 to 0.81 depending on stage count. Its dimensions are 9±0.5 mm in length without a motor, and weight is 11 g. It is designed for direct motor coupling with compact integration.

Datasheet Summary
Powered by GS/AI

The B16 ball bearing mini motor gearhead is a compact spur gearhead designed for high-efficiency applications, featuring a 16 mm diameter and a maximum output torque of 0.06 Nm. It uses ball bearings, as indicated by the '2R' suffix, and has a maximum input speed of 8000 rpm. The operating temperature range is -30 to +65 °C. Maximum radial and axial forces are 10 N and 10 N, respectively. Average backlash is 1.5° at no-load and 3° at 0.3 Nm load. Radial shaft play is ≤10 µm, and axial shaft play is ≤100 µm. The gearhead is available with multiple reduction ratios from 5 to 2187, with efficiency values ranging from 0.48 to 0.81 depending on stage count. Its dimensions are 9±0.5 mm in length without a motor, and weight is 11 g. It is designed for direct motor coupling with compact integration.

Suppliers

Company
Product
Description
Supplier Links
B16 Ball Bearing Mini Motor Gearhead - B16-2R-0-9 - Portescap
West Chester, PA, United States
B16 Ball Bearing Mini Motor Gearhead
B16-2R-0-9
B16 Ball Bearing Mini Motor Gearhead B16-2R-0-9
B16 Ball Bearing Mini Motor Gearhead B16 (Ball Bearing) A combination of our B16 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain arrangement, it provides the output in the same axis as of the motor. The B16 gearhead's inherent design results in overall better efficiency and lower noise which are the requirements for wide ranging applications like medical pumps, security and access and luxury goods. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 5:1 to 2187:1 Better power to weight ratio Sleeve and ball bearings options available Compact design Rated torque 0.12 Nm Customization as per application needs

B16 Ball Bearing Mini Motor Gearhead

B16 (Ball Bearing)

A combination of our B16 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain arrangement, it provides the output in the same axis as of the motor. The B16 gearhead's inherent design results in overall better efficiency and lower noise which are the requirements for wide ranging applications like medical pumps, security and access and luxury goods.

Product Highlights

  • For additional ratios, please download the specification pdf from the resources tab below
  • High-precision performance at a competitive price point
  • Reduction ratio of 5:1 to 2187:1
  • Better power to weight ratio
  • Sleeve and ball bearings options available
  • Compact design
  • Rated torque 0.12 Nm
  • Customization as per application needs
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Gearboxes and Gearheads
Product Number B16-2R-0-9
Product Name B16 Ball Bearing Mini Motor Gearhead
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 9 (X : 1)
Rated Output Torque 2.65 In-lbs (3.06 kg-cm)
Maximum Input Speed 8000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

K27 Ball Bearing Mini Motor Gearhead - K27-2R-0-2970 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 2970 (X : 1)
View Details
K24 Ball Bearing Mini Motor Gearhead - K24-0-5 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 5 (X : 1)
View Details
R32 Ball Bearing Mini Motor Gearhead - R32-2R-0-301 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 301 (X : 1)
View Details
K24 Sleeve Bearing Mini Motor Gearhead - K24-2R-0-20 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 20 (X : 1)
View Details