Danaher Corporation Current Transducer, 100A, Voltage O/p; Sensor Output Lem AT100B10

Description
CURRENT TRANSDUCER, 100A, VOLTAGE O/P; Sensor Output:Voltage; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Current Measuring Range DC:-; Current Measuring Range AC:0A to 100A; Response Time:300ms; Accuracy %:1.5%; Product RoHS Compliant: Yes
Datasheet
Description
CURRENT TRANSDUCER, 100A, VOLTAGE O/P; Sensor Output:Voltage; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Current Measuring Range DC:-; Current Measuring Range AC:0A to 100A; Response Time:300ms; Accuracy %:1.5%; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transducer, 100A, Voltage O/p; Sensor Output Lem - 99Y7856 - Newark, An Avnet Company
Chicago, IL, United States
Current Transducer, 100A, Voltage O/p; Sensor Output Lem
99Y7856
Current Transducer, 100A, Voltage O/p; Sensor Output Lem 99Y7856
CURRENT TRANSDUCER, 100A, VOLTAGE O/P; Sensor Output:Voltage; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Current Measuring Range DC:-; Current Measuring Range AC:0A to 100A; Response Time:300ms; Accuracy %:1.5%; Product RoHS Compliant: Yes

CURRENT TRANSDUCER, 100A, VOLTAGE O/P; Sensor Output:Voltage; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Current Measuring Range DC:-; Current Measuring Range AC:0A to 100A; Response Time:300ms; Accuracy %:1.5%; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Current Sensors
Product Number 99Y7856
Product Name Current Transducer, 100A, Voltage O/p; Sensor Output Lem
Electrical Output Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Standard Current Probe - BCP-616 - A.H. Systems Inc.
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Current 40 to 600 amps
View Details
Sensor technology - Current sensors - TLI4971-A075T5-E0001 - TLI4971-A075T5-E0001 - Infineon Technologies AG
Specs
Current Type AC Current; DC Current
Technology Hall-Effect
Current 75 amps
View Details
50A Clamp-on Split-core Current Transducer/Sensor - BB-JC10F50-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Current Converter Module - 825-MCM180 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Type AC Current
View Details