Current Sensor 100A 1 Channel Transformer w/Conditioning Bidirectional Module
| DigiKey | |
|---|---|
| Product Category | Current Sensors |
| Product Number | AT100B420L-ND |
| Product Name | Current Sensors |
| Mounting / Configuration | Module |
| Electrical Output | Outputs an analog current signal |
| Operating Temperature | -4 to 140 F (-20 to 60 C) |
| Current | 100 amps |
| Voltage | 20 to 30 volts |