Amprobe Test Tools Current Transducer; Sensor Output Amprobe Fluke ACF-3000DM-A

Description
CURRENT TRANSDUCER; Sensor Output:Current; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Current Measuring Range DC:-; Current Measuring Range AC:15A to 3000A; Response Time:-; Accuracy %:1%; Product Range:-; Accuracy:± 1% RoHS Compliant: NA
Datasheet
Description
CURRENT TRANSDUCER; Sensor Output:Current; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Current Measuring Range DC:-; Current Measuring Range AC:15A to 3000A; Response Time:-; Accuracy %:1%; Product Range:-; Accuracy:± 1% RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transducer; Sensor Output Amprobe Fluke - 91C4043 - Newark, An Avnet Company
Chicago, IL, United States
Current Transducer; Sensor Output Amprobe Fluke
91C4043
Current Transducer; Sensor Output Amprobe Fluke 91C4043
CURRENT TRANSDUCER; Sensor Output:Current; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Current Measuring Range DC:-; Current Measuring Range AC:15A to 3000A; Response Time:-; Accuracy %:1%; Product Range:-; Accuracy:± 1% RoHS Compliant: NA

CURRENT TRANSDUCER; Sensor Output:Current; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Current Measuring Range DC:-; Current Measuring Range AC:15A to 3000A; Response Time:-; Accuracy %:1%; Product Range:-; Accuracy:± 1% RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Current Sensors
Product Number 91C4043
Product Name Current Transducer; Sensor Output Amprobe Fluke
Electrical Output Outputs an analog current signal
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe Fixture - CPF-630 - A.H. Systems Inc.
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Frequency Range 20 to 5.00E8 Hz
View Details
500A Clamp-on Split-core Current Transducer/Sensor - BB-JC36S500-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Current Converter Module - 825-MCM20 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Type AC Current
View Details