Fluke Temperature Calibrator 9132-156

Description
The 9132-156 is a temperature calibrator from Fluke. Features: Certify IR pyrometers from –30°C to 500°C (–22°F to 932°F) Large 2.25" (57 mm) blackbody target RTD reference well for high precision Small, compact design Specifications: Temperature Range - 50°C to 500°C (122°F to 932°F) Accuracy - ±0.5°C at 100°C (±0.9°F at 212°F), ±0.8°C at 500°C (±1.4°F at 932°F) Stability - ±0.1°C at 100°C (±0.18°F at 212°F), ±0.3°C at 500°C (±0.54°F at 932°F) Target Size - 2.25" (57 mm) Target Emissivity - 0.95 Resolution - 0.1° Heating Time - 30 minutes (50°C to 500°C) Cooling Time - 30 minutes (500°C to 100°C) Computer Interface - RS-232 included with 9930 Interface-it software Power - 115 VAC (±10%), 3 A or 230 VAC (±10%), 1.5 A, switchable, 50/60 Hz Size - 4" H x 6" W x 7" D (102 x 152 x 178 mm) Weight - 4 lb. (1.8 kg) For IR calibrations above normal ambient, the 9132-156 provides a stable blackbody target up to 500°C (932°F). With accuracy to ±0.5°C and stability to ±0.1°C, this new portable IR unit can certify most handheld pyrometers. Short heating and cooling times mean you won’t have to wait long to get your work done. From room temperature to 500°C the 9132-156 will be stable within 30 minutes. You won’t find a more compact IR calibrator.
Datasheet
Description
The 9132-156 is a temperature calibrator from Fluke. Features: Certify IR pyrometers from –30°C to 500°C (–22°F to 932°F) Large 2.25" (57 mm) blackbody target RTD reference well for high precision Small, compact design Specifications: Temperature Range - 50°C to 500°C (122°F to 932°F) Accuracy - ±0.5°C at 100°C (±0.9°F at 212°F), ±0.8°C at 500°C (±1.4°F at 932°F) Stability - ±0.1°C at 100°C (±0.18°F at 212°F), ±0.3°C at 500°C (±0.54°F at 932°F) Target Size - 2.25" (57 mm) Target Emissivity - 0.95 Resolution - 0.1° Heating Time - 30 minutes (50°C to 500°C) Cooling Time - 30 minutes (500°C to 100°C) Computer Interface - RS-232 included with 9930 Interface-it software Power - 115 VAC (±10%), 3 A or 230 VAC (±10%), 1.5 A, switchable, 50/60 Hz Size - 4" H x 6" W x 7" D (102 x 152 x 178 mm) Weight - 4 lb. (1.8 kg) For IR calibrations above normal ambient, the 9132-156 provides a stable blackbody target up to 500°C (932°F). With accuracy to ±0.5°C and stability to ±0.1°C, this new portable IR unit can certify most handheld pyrometers. Short heating and cooling times mean you won’t have to wait long to get your work done. From room temperature to 500°C the 9132-156 will be stable within 30 minutes. You won’t find a more compact IR calibrator.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Calibrator - 9132-156 - ValueTronics International, Inc.
Elgin, IL, USA
Temperature Calibrator
9132-156
Temperature Calibrator 9132-156
The 9132-156 is a temperature calibrator from Fluke. Features: Certify IR pyrometers from –30°C to 500°C (–22°F to 932°F) Large 2.25" (57 mm) blackbody target RTD reference well for high precision Small, compact design Specifications: Temperature Range - 50°C to 500°C (122°F to 932°F) Accuracy - ±0.5°C at 100°C (±0.9°F at 212°F), ±0.8°C at 500°C (±1.4°F at 932°F) Stability - ±0.1°C at 100°C (±0.18°F at 212°F), ±0.3°C at 500°C (±0.54°F at 932°F) Target Size - 2.25" (57 mm) Target Emissivity - 0.95 Resolution - 0.1° Heating Time - 30 minutes (50°C to 500°C) Cooling Time - 30 minutes (500°C to 100°C) Computer Interface - RS-232 included with 9930 Interface-it software Power - 115 VAC (±10%), 3 A or 230 VAC (±10%), 1.5 A, switchable, 50/60 Hz Size - 4" H x 6" W x 7" D (102 x 152 x 178 mm) Weight - 4 lb. (1.8 kg) For IR calibrations above normal ambient, the 9132-156 provides a stable blackbody target up to 500°C (932°F). With accuracy to ±0.5°C and stability to ±0.1°C, this new portable IR unit can certify most handheld pyrometers. Short heating and cooling times mean you won’t have to wait long to get your work done. From room temperature to 500°C the 9132-156 will be stable within 30 minutes. You won’t find a more compact IR calibrator.

The 9132-156 is a temperature calibrator from Fluke.

Features:

  • Certify IR pyrometers from –30°C to 500°C (–22°F to 932°F)
  • Large 2.25" (57 mm) blackbody target
  • RTD reference well for high precision
  • Small, compact design

Specifications:

  • Temperature Range - 50°C to 500°C (122°F to 932°F)
  • Accuracy - ±0.5°C at 100°C (±0.9°F at 212°F), ±0.8°C at 500°C (±1.4°F at 932°F)
  • Stability - ±0.1°C at 100°C (±0.18°F at 212°F), ±0.3°C at 500°C (±0.54°F at 932°F)
  • Target Size - 2.25" (57 mm)
  • Target Emissivity - 0.95
  • Resolution - 0.1°
  • Heating Time - 30 minutes (50°C to 500°C)
  • Cooling Time - 30 minutes (500°C to 100°C)
  • Computer Interface - RS-232 included with 9930 Interface-it software
  • Power - 115 VAC (±10%), 3 A or 230 VAC (±10%), 1.5 A, switchable, 50/60 Hz
  • Size - 4" H x 6" W x 7" D (102 x 152 x 178 mm)
  • Weight - 4 lb. (1.8 kg)

For IR calibrations above normal ambient, the 9132-156 provides a stable blackbody target up to 500°C (932°F). With accuracy to ±0.5°C and stability to ±0.1°C, this new portable IR unit can certify most handheld pyrometers. Short heating and cooling times mean you won’t have to wait long to get your work done. From room temperature to 500°C the 9132-156 will be stable within 30 minutes. You won’t find a more compact IR calibrator.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Calibration Instruments
Product Number 9132-156
Product Name Temperature Calibrator
Calibrator Style Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Calibrator Style Fixed; Battery Powered
Environmental Properties Flow
Other Properties 33 H x 24.6 W x 12 D
View Details
Standardized calibration system - Calibration system Basic - Pfeiffer Vacuum, Inc.
Specs
Environmental Properties Pressure / Vacuum
Traceable Standards Compliant with requirements of ISO/TS 3567
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Calibration Kit - CM24F - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Modular
Calibration Signal Signal / Waveform Generator Output
Frequency Range 5.00E10 Hz
View Details