Specialty Product Technologies 90° Rotatable Cylindicator Sensor

Description
Namco Controls proximity sensors are available for an array of applications and feature numerous technological innovations to meet the needs of your operation. With many featuring our proprietary high-temperature, abrasion-resistant coating.
Datasheet
Description
Namco Controls proximity sensors are available for an array of applications and feature numerous technological innovations to meet the needs of your operation. With many featuring our proprietary high-temperature, abrasion-resistant coating.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Elizabethtown, NC, USA
90° Rotatable Cylindicator Sensor
90° Rotatable Cylindicator Sensor
Namco Controls proximity sensors are available for an array of applications and feature numerous technological innovations to meet the needs of your operation. With many featuring our proprietary high-temperature, abrasion-resistant coating.

Namco Controls proximity sensors are available for an array of applications and feature numerous technological innovations to meet the needs of your operation. With many featuring our proprietary high-temperature, abrasion-resistant coating.

Supplier's Site Datasheet

Technical Specifications

  Specialty Product Technologies
Product Category Proximity Sensors
Product Name 90° Rotatable Cylindicator Sensor
Power Requirements AC Powered; DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

 - Cylindrical M8 Housing Inductive Proximity Sensor - Series 420 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0591 inch (1.5 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
EE-SF5/EE-SF5-B Photomicrosensor (Reflective) - EE-SF5-B - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
View Details
2 suppliers
Photoelectric Proximity Sensors - 5000002938-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Open; Normally Closed
View Details