Amprobe Test Tools Filter 852

Description
The 852 is a Filter from WaveTek. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: Resolution: 3 digits Dynamic Range: 90 dB Low Noise The Wavetek 852 Dual Hi/Lo Variable Filter consist of two identical filter channels contained in a common cabinet. Each filter channel has separate input/output terminals, offers high pass and low pass functions, 0 dB and 20 dB gain, Butterworth/Flat Delay responses and 3-digit resolution for cutoff frequency selection. The unit covers the cuttoff frequency range of 0.1 Hz to 111 kHz. Rolloff is 48 dB/octave/channel.
Description
The 852 is a Filter from WaveTek. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: Resolution: 3 digits Dynamic Range: 90 dB Low Noise The Wavetek 852 Dual Hi/Lo Variable Filter consist of two identical filter channels contained in a common cabinet. Each filter channel has separate input/output terminals, offers high pass and low pass functions, 0 dB and 20 dB gain, Butterworth/Flat Delay responses and 3-digit resolution for cutoff frequency selection. The unit covers the cuttoff frequency range of 0.1 Hz to 111 kHz. Rolloff is 48 dB/octave/channel.

Suppliers

Company
Product
Description
Supplier Links
Filter 852
The 852 is a Filter from WaveTek. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: Resolution: 3 digits Dynamic Range: 90 dB Low Noise The Wavetek 852 Dual Hi/Lo Variable Filter consist of two identical filter channels contained in a common cabinet. Each filter channel has separate input/output terminals, offers high pass and low pass functions, 0 dB and 20 dB gain, Butterworth/Flat Delay responses and 3-digit resolution for cutoff frequency selection. The unit covers the cuttoff frequency range of 0.1 Hz to 111 kHz. Rolloff is 48 dB/octave/channel.

The 852 is a Filter from WaveTek. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications.

Additional Features:

  • Resolution: 3 digits
  • Dynamic Range: 90 dB
  • Low Noise

The Wavetek 852 Dual Hi/Lo Variable Filter consist of two identical filter channels contained in a common cabinet. Each filter channel has separate input/output terminals, offers high pass and low pass functions, 0 dB and 20 dB gain, Butterworth/Flat Delay responses and 3-digit resolution for cutoff frequency selection. The unit covers the cuttoff frequency range of 0.1 Hz to 111 kHz. Rolloff is 48 dB/octave/channel.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Filters and Microwave Filters
Product Number 852
Product Name Filter
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - ECS-DCF-106 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
RF Filters - 1761-B114MB1S-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 11429 MHz
View Details
LTCC Surface Mount Band Pass Filter, 8.45 to 8.80 GHz, 50Ω - BFCV-8750+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 8.62 dB
View Details