OTT Hydromet Lufft WS601 Smart Weather Sensor 8376.U01

Description
The WS601-UMB is a compact all-in-one weather sensor with measurement of temperature, relative humidity, air pressure, precipitation, wind direction and wind speed. It is part of the WS product family of professional intelligent measuring sensors with a digital interface and an integrated design with ventilated radiation protection for various environmental applications. One external temperature sensor is connectable. Markets: Weather Monitoring Weather Related Traffic Management Benefits All-in-one housing concept & easy installation All-in-one housing concept of a compact weather sensor combining several measurement parameters in one housing with only a single cable connection. Low power consumption Tipping bucket rain sensors' yields enables low power operation mode. Flexible interfaces and telegrams SDI-12 and RS485 with supported protocols UMB-Binary, UMB-ASCII, Modbus-RTU, Modbus-ASCII, and XDR.
Description
The WS601-UMB is a compact all-in-one weather sensor with measurement of temperature, relative humidity, air pressure, precipitation, wind direction and wind speed. It is part of the WS product family of professional intelligent measuring sensors with a digital interface and an integrated design with ventilated radiation protection for various environmental applications. One external temperature sensor is connectable. Markets: Weather Monitoring Weather Related Traffic Management Benefits All-in-one housing concept & easy installation All-in-one housing concept of a compact weather sensor combining several measurement parameters in one housing with only a single cable connection. Low power consumption Tipping bucket rain sensors' yields enables low power operation mode. Flexible interfaces and telegrams SDI-12 and RS485 with supported protocols UMB-Binary, UMB-ASCII, Modbus-RTU, Modbus-ASCII, and XDR.

Suppliers

Company
Product
Description
Supplier Links
Lufft WS601 Smart Weather Sensor - 8376.U01 - OTT Hydromet
Loveland, CO, United States
Lufft WS601 Smart Weather Sensor
8376.U01
Lufft WS601 Smart Weather Sensor 8376.U01
The WS601-UMB is a compact all-in-one weather sensor with measurement of temperature, relative humidity, air pressure, precipitation, wind direction and wind speed. It is part of the WS product family of professional intelligent measuring sensors with a digital interface and an integrated design with ventilated radiation protection for various environmental applications. One external temperature sensor is connectable. Markets: Weather Monitoring Weather Related Traffic Management Benefits All-in-one housing concept & easy installation All-in-one housing concept of a compact weather sensor combining several measurement parameters in one housing with only a single cable connection. Low power consumption Tipping bucket rain sensors' yields enables low power operation mode. Flexible interfaces and telegrams SDI-12 and RS485 with supported protocols UMB-Binary, UMB-ASCII, Modbus-RTU, Modbus-ASCII, and XDR.

The WS601-UMB is a compact all-in-one weather sensor with measurement of temperature, relative humidity, air pressure, precipitation, wind direction and wind speed. It is part of the WS product family of professional intelligent measuring sensors with a digital interface and an integrated design with ventilated radiation protection for various environmental applications. One external temperature sensor is connectable.

Markets:

  • Weather Monitoring
  • Weather Related Traffic Management

Benefits

All-in-one housing concept & easy installation

All-in-one housing concept of a compact weather sensor combining several measurement parameters in one housing with only a single cable connection.


Low power consumption

Tipping bucket rain sensors' yields enables low power operation mode.


Flexible interfaces and telegrams

SDI-12 and RS485 with supported protocols UMB-Binary, UMB-ASCII, Modbus-RTU, Modbus-ASCII, and XDR.

Supplier's Site

Technical Specifications

  OTT Hydromet
Product Category Weather Instruments
Product Number 8376.U01
Product Name Lufft WS601 Smart Weather Sensor
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Anemometer - PCE-007 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed
Interface Options Digital Serial
View Details
 - 1367874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Features Battery Powered
Velocity Range Measured 125 mile/hr (202 km/hr)
View Details
Air Velocity and Temperature Sensor - ESAVTx20 - CARLO GAVAZZI Automation Components
CARLO GAVAZZI Automation Components
Specs
Device Classification Sensor Only
Weather Component Sensed Senses Wind Speed; Measures Temperature
Output Options Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
View Details
110WXS WeatherStation® Instrument - 110WXS - Airmar Technology Corporation
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure
Velocity Range Measured 0.0 to 89.48 mile/hr (0.0 to 144 km/hr)
View Details