OTT Hydromet Lufft WS510 Smart Weather Sensor 8375.U13

Description
The WS510-UMB is a compact all-in-one weather sensor with measurement of temperature, relative humidity, air pressure, wind direction, wind speed and radiation (Class A, Kipp & Zonen CMP10 Pyranometer). It is part of the WS product family of professional intelligent measuring sensors with a digital interface and an integrated design with ventilated radiation protection for various environmental applications. One external temperature or rain sensor is connectable. Markets: Solar Monitoring Weather Monitoring Benefits All-in-one housing concept & easy installation All-in-one housing concept of a compact weather sensor combining several measurement parameters in one housing with only a single cable connection. Maintenance-free operation Maintenance free operation as there are no moving parts that can wear out. Flexible interfaces and telegrams SDI-12 and RS485 with supported protocols UMB-Binary, UMB-ASCII, Modbus-RTU, Modbus-ASCII, and XDR.
Description
The WS510-UMB is a compact all-in-one weather sensor with measurement of temperature, relative humidity, air pressure, wind direction, wind speed and radiation (Class A, Kipp & Zonen CMP10 Pyranometer). It is part of the WS product family of professional intelligent measuring sensors with a digital interface and an integrated design with ventilated radiation protection for various environmental applications. One external temperature or rain sensor is connectable. Markets: Solar Monitoring Weather Monitoring Benefits All-in-one housing concept & easy installation All-in-one housing concept of a compact weather sensor combining several measurement parameters in one housing with only a single cable connection. Maintenance-free operation Maintenance free operation as there are no moving parts that can wear out. Flexible interfaces and telegrams SDI-12 and RS485 with supported protocols UMB-Binary, UMB-ASCII, Modbus-RTU, Modbus-ASCII, and XDR.

Suppliers

Company
Product
Description
Supplier Links
Lufft WS510 Smart Weather Sensor - 8375.U13 - OTT Hydromet
Loveland, CO, United States
Lufft WS510 Smart Weather Sensor
8375.U13
Lufft WS510 Smart Weather Sensor 8375.U13
The WS510-UMB is a compact all-in-one weather sensor with measurement of temperature, relative humidity, air pressure, wind direction, wind speed and radiation (Class A, Kipp & Zonen CMP10 Pyranometer). It is part of the WS product family of professional intelligent measuring sensors with a digital interface and an integrated design with ventilated radiation protection for various environmental applications. One external temperature or rain sensor is connectable. Markets: Solar Monitoring Weather Monitoring Benefits All-in-one housing concept & easy installation All-in-one housing concept of a compact weather sensor combining several measurement parameters in one housing with only a single cable connection. Maintenance-free operation Maintenance free operation as there are no moving parts that can wear out. Flexible interfaces and telegrams SDI-12 and RS485 with supported protocols UMB-Binary, UMB-ASCII, Modbus-RTU, Modbus-ASCII, and XDR.

The WS510-UMB is a compact all-in-one weather sensor with measurement of temperature, relative humidity, air pressure, wind direction, wind speed and radiation (Class A, Kipp & Zonen CMP10 Pyranometer). It is part of the WS product family of professional intelligent measuring sensors with a digital interface and an integrated design with ventilated radiation protection for various environmental applications. One external temperature or rain sensor is connectable.

Markets:

  • Solar Monitoring
  • Weather Monitoring

Benefits

All-in-one housing concept & easy installation

All-in-one housing concept of a compact weather sensor combining several measurement parameters in one housing with only a single cable connection.


Maintenance-free operation

Maintenance free operation as there are no moving parts that can wear out.


Flexible interfaces and telegrams

SDI-12 and RS485 with supported protocols UMB-Binary, UMB-ASCII, Modbus-RTU, Modbus-ASCII, and XDR.

Supplier's Site

Technical Specifications

  OTT Hydromet
Product Category Weather Instruments
Product Number 8375.U13
Product Name Lufft WS510 Smart Weather Sensor
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

 - 8765988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Barometric Pressure
Interface Options Digital signal interface other than parallel or serial (i.e., discrete signals, special TTL)
Features Battery Powered
View Details
Wind Speed Alarm / Wind Alarm Controller - PCE-FST-200-201-I - PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Velocity Range Measured 157 mile/hr (252 km/hr)
Operating Temp -4 to 185 F (-20 to 85 C)
View Details
Lufft WS601 Smart Weather Sensor - 8376.U01 - OTT Hydromet
Specs
Device Classification Sensor Only
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures % Relative Humidity
Range of Motion Measured 0.0 to 360 degrees
View Details