Maximum Weather Instruments Thermometer - Mini-Max, PVD Brass case, Black dial

Description
A remote-reading thermometer with an exterior sensor that sends data to the interior display. Mini-Max weather instruments are equipped with an electronic memory that stores high and low readings until manually reset. Provides readings in Fahrenheit and Celsius, and features a temperature minder to let you mark current temperature and note any changes. PVD cases are ideal for instruments that do not receive regular cleaning and/or are exposed to harsh salt air environments. The process starts with a solid brass case. The case is then chrome plated and treated with a Titanium finishing coat that has been colored to re-create the beautiful brass finish you expect from Maximum. This process results in an incredible tarnish resistance for many years of a like-new, tarnish free appearance for your Maximum weather instruments. Ships complete with air temperature sensor with 60' cable and AC adaptor.
Description
A remote-reading thermometer with an exterior sensor that sends data to the interior display. Mini-Max weather instruments are equipped with an electronic memory that stores high and low readings until manually reset. Provides readings in Fahrenheit and Celsius, and features a temperature minder to let you mark current temperature and note any changes. PVD cases are ideal for instruments that do not receive regular cleaning and/or are exposed to harsh salt air environments. The process starts with a solid brass case. The case is then chrome plated and treated with a Titanium finishing coat that has been colored to re-create the beautiful brass finish you expect from Maximum. This process results in an incredible tarnish resistance for many years of a like-new, tarnish free appearance for your Maximum weather instruments. Ships complete with air temperature sensor with 60' cable and AC adaptor.

Suppliers

Company
Product
Description
Supplier Links
Thermometer - Mini-Max, PVD Brass case, Black dial -  - Maximum Weather Instruments
New Bedford, MA, USA
Thermometer - Mini-Max, PVD Brass case, Black dial
Thermometer - Mini-Max, PVD Brass case, Black dial
A remote-reading thermometer with an exterior sensor that sends data to the interior display. Mini-Max weather instruments are equipped with an electronic memory that stores high and low readings until manually reset. Provides readings in Fahrenheit and Celsius, and features a temperature minder to let you mark current temperature and note any changes. PVD cases are ideal for instruments that do not receive regular cleaning and/or are exposed to harsh salt air environments. The process starts with a solid brass case. The case is then chrome plated and treated with a Titanium finishing coat that has been colored to re-create the beautiful brass finish you expect from Maximum. This process results in an incredible tarnish resistance for many years of a like-new, tarnish free appearance for your Maximum weather instruments. Ships complete with air temperature sensor with 60' cable and AC adaptor.

A remote-reading thermometer with an exterior sensor that sends data to the interior display. Mini-Max weather instruments are equipped with an electronic memory that stores high and low readings until manually reset. Provides readings in Fahrenheit and Celsius, and features a temperature minder to let you mark current temperature and note any changes. PVD cases are ideal for instruments that do not receive regular cleaning and/or are exposed to harsh salt air environments. The process starts with a solid brass case. The case is then chrome plated and treated with a Titanium finishing coat that has been colored to re-create the beautiful brass finish you expect from Maximum. This process results in an incredible tarnish resistance for many years of a like-new, tarnish free appearance for your Maximum weather instruments. Ships complete with air temperature sensor with 60' cable and AC adaptor.

Supplier's Site

Technical Specifications

  Maximum Weather Instruments
Product Category Weather Instruments
Product Name Thermometer - Mini-Max, PVD Brass case, Black dial
Unlock Full Specs
to access all available technical data

Similar Products

 - 8610692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Temperature; Measures Barometric Pressure
Features Battery Powered
Temperature Range Measured 122 to 140 F (50 to 60 C)
View Details
Climate Meter - PCE-HT 71N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures % Relative Humidity
Interface Options Digital Serial
View Details
Lufft WS502 Smart Weather Sensor - 8375.U10 - OTT Hydromet
Specs
Device Classification Sensor Only
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures % Relative Humidity
Range of Motion Measured 0.0 to 360 degrees
View Details