OTT Hydromet Lufft WS400 Smart Weather Sensor 8369.U01-NA

Description
The WS400-UMB is a compact all-in-one weather sensor with measurement of temperature, relative humidity, air pressure, precipitation intensity, type and quantity. It is part of the WS product family of professional intelligent measuring sensors with a digital interface and an integrated design with ventilated radiation protection for various environmental applications. An external temperature sensor can be connected. Markets: Weather Monitoring Weather Related Traffic Management Benefits All-in-one housing concept & easy installation All-in-one housing concept of a compact weather sensor combining several measurement parameters in one housing with only a single cable connection. Maintenance-free operation Maintenance free operation as there are no moving parts that can wear out. Precipitation is measured with a radar sensor. Flexible interfaces and telegrams SDI-12 and RS485 with supported protocols UMB-Binary, UMB-ASCII, Modbus-RTU, Modbus-ASCII, and XDR.
Description
The WS400-UMB is a compact all-in-one weather sensor with measurement of temperature, relative humidity, air pressure, precipitation intensity, type and quantity. It is part of the WS product family of professional intelligent measuring sensors with a digital interface and an integrated design with ventilated radiation protection for various environmental applications. An external temperature sensor can be connected. Markets: Weather Monitoring Weather Related Traffic Management Benefits All-in-one housing concept & easy installation All-in-one housing concept of a compact weather sensor combining several measurement parameters in one housing with only a single cable connection. Maintenance-free operation Maintenance free operation as there are no moving parts that can wear out. Precipitation is measured with a radar sensor. Flexible interfaces and telegrams SDI-12 and RS485 with supported protocols UMB-Binary, UMB-ASCII, Modbus-RTU, Modbus-ASCII, and XDR.

Suppliers

Company
Product
Description
Supplier Links
Lufft WS400 Smart Weather Sensor - 8369.U01-NA - OTT Hydromet
Loveland, CO, United States
Lufft WS400 Smart Weather Sensor
8369.U01-NA
Lufft WS400 Smart Weather Sensor 8369.U01-NA
The WS400-UMB is a compact all-in-one weather sensor with measurement of temperature, relative humidity, air pressure, precipitation intensity, type and quantity. It is part of the WS product family of professional intelligent measuring sensors with a digital interface and an integrated design with ventilated radiation protection for various environmental applications. An external temperature sensor can be connected. Markets: Weather Monitoring Weather Related Traffic Management Benefits All-in-one housing concept & easy installation All-in-one housing concept of a compact weather sensor combining several measurement parameters in one housing with only a single cable connection. Maintenance-free operation Maintenance free operation as there are no moving parts that can wear out. Precipitation is measured with a radar sensor. Flexible interfaces and telegrams SDI-12 and RS485 with supported protocols UMB-Binary, UMB-ASCII, Modbus-RTU, Modbus-ASCII, and XDR.

The WS400-UMB is a compact all-in-one weather sensor with measurement of temperature, relative humidity, air pressure, precipitation intensity, type and quantity. It is part of the WS product family of professional intelligent measuring sensors with a digital interface and an integrated design with ventilated radiation protection for various environmental applications. An external temperature sensor can be connected.

Markets:

  • Weather Monitoring
  • Weather Related Traffic Management

Benefits

All-in-one housing concept & easy installation

All-in-one housing concept of a compact weather sensor combining several measurement parameters in one housing with only a single cable connection.


Maintenance-free operation

Maintenance free operation as there are no moving parts that can wear out. Precipitation is measured with a radar sensor.


Flexible interfaces and telegrams

SDI-12 and RS485 with supported protocols UMB-Binary, UMB-ASCII, Modbus-RTU, Modbus-ASCII, and XDR.

Supplier's Site

Technical Specifications

  OTT Hydromet
Product Category Weather Instruments
Product Number 8369.U01-NA
Product Name Lufft WS400 Smart Weather Sensor
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Climate Meter - PCE-THB 38 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity; Measures Dew Point
Instrument Display Options Digital Display
View Details
 - 1367874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Features Battery Powered
Velocity Range Measured 125 mile/hr (202 km/hr)
View Details
Wind Monitoring Station - WMS-20 - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Senses Wind Direction
Output Options Outputs an analog current signal (i.e., 4-20 mA)
View Details
Amprobe SOLAR-100 Solar Power Meter -  - Amprobe Test Tools
Specs
Device Classification Sensor System
Weather Component Sensed Measures solar Radiation
Instrument Display Options Digital Display
View Details