Siglent Technologies NA, Inc. Spectrum & Vector Network Analyzer SHA851A

Description
SIGLENT SHA850A, a handheld portable spectrum analyzer and cable-and-antenna analyzer, is a powerful and flexible tool for those field and outdoor RF applications. With a frequency range up to 7.5 GHz, the analyzer delivers reliable automatic measurements and multiple modes of operation. A spectrum analyzer, including built-in amplifier and independent signal source, fast scanning speed, high sensitivity, can achieve broadcast monitoring, channel power scanning, wireless interference location, power monitoring, electromagnetic compatibility, and other functions. A cable and antenna tester including built-in DC voltage bias, with a 1-path-2-port vector network analysis function, can measure TDR, VSWR, port matching debugging, insertion loss measurement, tower amplifier debugging, cable fault location, Smith chart, etc. Key Features Spectrum Analyzer Frequency Range from 9 kHz up to 3.6 GHz/7.5 GHz Cable and Antenna Test Frequency Range from 100 kHz up to 7.5 GHz, Distance To Fault and Time Domain Analysis Vector Network Analyzer (Opt.*) Frequency Range from 100 kHz up to 7.5 GHz, Bias out up to 32VDC (Opt.*) -165 dBm/Hz Displayed Average Noise Level (Typ.) -104 dBc/Hz@1 GHz,10 kHz offset SSB Phase Noise (Typ.) Full bandwidth source (Opt.*) and standard preamplifier Analog and Digital Signal Modulation Analysis Mode (Opt.*) Advanced Measurement Kit with Waterfall chart (Opt.*) GPS Receiver and GPS Logging (Opt.*) Typical working time 4 hours, 3.2 kg net weight, 8.4 lnch Multi-Touch Screen
Request a Quote
Description
SIGLENT SHA850A, a handheld portable spectrum analyzer and cable-and-antenna analyzer, is a powerful and flexible tool for those field and outdoor RF applications. With a frequency range up to 7.5 GHz, the analyzer delivers reliable automatic measurements and multiple modes of operation. A spectrum analyzer, including built-in amplifier and independent signal source, fast scanning speed, high sensitivity, can achieve broadcast monitoring, channel power scanning, wireless interference location, power monitoring, electromagnetic compatibility, and other functions. A cable and antenna tester including built-in DC voltage bias, with a 1-path-2-port vector network analysis function, can measure TDR, VSWR, port matching debugging, insertion loss measurement, tower amplifier debugging, cable fault location, Smith chart, etc. Key Features Spectrum Analyzer Frequency Range from 9 kHz up to 3.6 GHz/7.5 GHz Cable and Antenna Test Frequency Range from 100 kHz up to 7.5 GHz, Distance To Fault and Time Domain Analysis Vector Network Analyzer (Opt.*) Frequency Range from 100 kHz up to 7.5 GHz, Bias out up to 32VDC (Opt.*) -165 dBm/Hz Displayed Average Noise Level (Typ.) -104 dBc/Hz@1 GHz,10 kHz offset SSB Phase Noise (Typ.) Full bandwidth source (Opt.*) and standard preamplifier Analog and Digital Signal Modulation Analysis Mode (Opt.*) Advanced Measurement Kit with Waterfall chart (Opt.*) GPS Receiver and GPS Logging (Opt.*) Typical working time 4 hours, 3.2 kg net weight, 8.4 lnch Multi-Touch Screen
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SIGLENT SHA851A is a handheld portable spectrum analyzer and cable-and-antenna analyzer designed for field and outdoor RF applications, with a spectrum analyzer frequency range of 9 kHz to 3.6 GHz and cable and antenna test range of 100 kHz to 3.6 GHz. It features a displayed average noise level of -147 dBm (typ.) from 1 MHz to 600 MHz with preamplifier enabled, phase noise of -104 dBc/Hz at 1 GHz and 10 kHz offset, and includes a built-in signal source from 100 kHz to 3.6 GHz. The device supports vector network analysis for S11 and S21 measurements, time domain reflectometry, VSWR, and insertion loss, with a 3.2 kg net weight and an 8.4-inch multi-touch screen. It operates for approximately 4 hours on battery power and includes GPS positioning support.

Datasheet Summary
Powered by GS/AI

The SIGLENT SHA851A is a handheld portable spectrum analyzer and cable-and-antenna analyzer designed for field and outdoor RF applications, with a spectrum analyzer frequency range of 9 kHz to 3.6 GHz and cable and antenna test range of 100 kHz to 3.6 GHz. It features a displayed average noise level of -147 dBm (typ.) from 1 MHz to 600 MHz with preamplifier enabled, phase noise of -104 dBc/Hz at 1 GHz and 10 kHz offset, and includes a built-in signal source from 100 kHz to 3.6 GHz. The device supports vector network analysis for S11 and S21 measurements, time domain reflectometry, VSWR, and insertion loss, with a 3.2 kg net weight and an 8.4-inch multi-touch screen. It operates for approximately 4 hours on battery power and includes GPS positioning support.

Suppliers

Company
Product
Description
Supplier Links
Spectrum & Vector Network Analyzer - SHA851A - Siglent Technologies NA, Inc.
North Plains, OR, United States
Spectrum & Vector Network Analyzer
SHA851A
Spectrum & Vector Network Analyzer SHA851A
SIGLENT SHA850A, a handheld portable spectrum analyzer and cable-and-antenna analyzer, is a powerful and flexible tool for those field and outdoor RF applications. With a frequency range up to 7.5 GHz, the analyzer delivers reliable automatic measurements and multiple modes of operation. A spectrum analyzer, including built-in amplifier and independent signal source, fast scanning speed, high sensitivity, can achieve broadcast monitoring, channel power scanning, wireless interference location, power monitoring, electromagnetic compatibility, and other functions. A cable and antenna tester including built-in DC voltage bias, with a 1-path-2-port vector network analysis function, can measure TDR, VSWR, port matching debugging, insertion loss measurement, tower amplifier debugging, cable fault location, Smith chart, etc. Key Features Spectrum Analyzer Frequency Range from 9 kHz up to 3.6 GHz/7.5 GHz Cable and Antenna Test Frequency Range from 100 kHz up to 7.5 GHz, Distance To Fault and Time Domain Analysis Vector Network Analyzer (Opt.*) Frequency Range from 100 kHz up to 7.5 GHz, Bias out up to 32VDC (Opt.*) -165 dBm/Hz Displayed Average Noise Level (Typ.) -104 dBc/Hz@1 GHz,10 kHz offset SSB Phase Noise (Typ.) Full bandwidth source (Opt.*) and standard preamplifier Analog and Digital Signal Modulation Analysis Mode (Opt.*) Advanced Measurement Kit with Waterfall chart (Opt.*) GPS Receiver and GPS Logging (Opt.*) Typical working time 4 hours, 3.2 kg net weight, 8.4 lnch Multi-Touch Screen

SIGLENT SHA850A, a handheld portable spectrum analyzer and cable-and-antenna analyzer, is a powerful and flexible tool for those field and outdoor RF applications.

With a frequency range up to 7.5 GHz, the analyzer delivers reliable automatic measurements and multiple modes of operation. A spectrum analyzer, including built-in amplifier and independent signal source, fast scanning speed, high sensitivity, can achieve broadcast monitoring, channel power scanning, wireless interference location, power monitoring, electromagnetic compatibility, and other functions. A cable and antenna tester including built-in DC voltage bias, with a 1-path-2-port vector network analysis function, can measure TDR, VSWR, port matching debugging, insertion loss measurement, tower amplifier debugging, cable fault location, Smith chart, etc.

Key Features

  • Spectrum Analyzer Frequency Range from 9 kHz up to 3.6 GHz/7.5 GHz
  • Cable and Antenna Test Frequency Range from 100 kHz up to 7.5 GHz, Distance To Fault and Time Domain Analysis
  • Vector Network Analyzer (Opt.*) Frequency Range from 100 kHz up to 7.5 GHz, Bias out up to 32VDC (Opt.*)
  • -165 dBm/Hz Displayed Average Noise Level (Typ.)
  • -104 dBc/Hz@1 GHz,10 kHz offset SSB Phase Noise (Typ.)
  • Full bandwidth source (Opt.*) and standard preamplifier
  • Analog and Digital Signal Modulation Analysis Mode (Opt.*)
  • Advanced Measurement Kit with Waterfall chart (Opt.*)
  • GPS Receiver and GPS Logging (Opt.*)
  • Typical working time 4 hours, 3.2 kg net weight, 8.4 lnch Multi-Touch Screen
Supplier's Site Datasheet

Technical Specifications

  Siglent Technologies NA, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number SHA851A
Product Name Spectrum & Vector Network Analyzer
Special Instrument Type Portable
Analyzer Type Instrument
Test Type Modulation
Analysis Type Fast Fourier Transform; Swept-Tuned
Operation Features Markers; Zero Span; Trigger Modes
Unlock Full Specs
to access all available technical data

Similar Products

Vector Network Analyzer - SNA5012A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
Vector Network Analyzer - SNA5022A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
Spectrum Analyzer - SSA3015X Plus - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
Spectrum Analyzer - SSA3032X Plus - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details