Specialty Product Technologies Timer; Digital; Panel; 7999 Series 79998D-610

Description
Low-cost family of compact totalizers, elapsed-time-indicat ors, and rate indicators with totalizer. Easy-to-read 8 mm high LCD display. Unidirectional totalizers and timer models are self-powered by a long-life lithium battery. Fast panel mounting into a 1" × 2" cut-out. NEMA-4 rated; CSA certified, UL recognized.
Description
Low-cost family of compact totalizers, elapsed-time-indicat ors, and rate indicators with totalizer. Easy-to-read 8 mm high LCD display. Unidirectional totalizers and timer models are self-powered by a long-life lithium battery. Fast panel mounting into a 1" × 2" cut-out. NEMA-4 rated; CSA certified, UL recognized.

Suppliers

Company
Product
Description
Supplier Links
Timer; Digital; Panel; 7999 Series - 70132842 - Allied Electronics, Inc.
Fort Worth, TX, USA
Timer; Digital; Panel; 7999 Series
70132842
Timer; Digital; Panel; 7999 Series 70132842
Low-cost family of compact totalizers, elapsed-time-indicat ors, and rate indicators with totalizer. Easy-to-read 8 mm high LCD display. Unidirectional totalizers and timer models are self-powered by a long-life lithium battery. Fast panel mounting into a 1" × 2" cut-out. NEMA-4 rated; CSA certified, UL recognized.

Low-cost family of compact totalizers, elapsed-time-indicators, and rate indicators with totalizer. Easy-to-read 8 mm high LCD display. Unidirectional totalizers and timer models are self-powered by a long-life lithium battery. Fast panel mounting into a 1" × 2" cut-out. NEMA-4 rated; CSA certified, UL recognized.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Timers
Product Number 70132842
Product Name Timer; Digital; Panel; 7999 Series
Instrument Type Timer
Technology Electronic
Functions Count Totalizer; Time Meter / Indicator (Clocks)
Setting Accuracy 10 ±%
Display Type LCD
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Timer, TH Series - TH-7AM - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT12-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Relay, Timer, 3Pdt, 0.05S-100H, 125V; Product Range Finder - 08X7298 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Time Switches - 8215064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details