Specialty Product Technologies Meter, Hour; 6 Digit, 99999.9 hr; 120 VAC; 60 Hz; Screw; Panel; 0.15 in.; 1 779536-201

Description
Series 7795 rugged and reliable electric hourmeters fit 2" diameter round or 0.95" × 1.45" rectangular panel cutouts. 1⁄10-hour increments with capacity to 99,999 hours (DC models — 9,999) and 1% accuracy. Models for 120 VAC or 10 to 32 VDC operation. Compact, easy to install. Sealed against dirt and moisture and non-resettable. Ideal for use on any equipment to determine usage, maintenance and warranty periods. Temperature Range: AC models — –65°F to +154°F (–18°C to +68°C); DC models — –40°F to +185°F (–40°C to +85°C).
Description
Series 7795 rugged and reliable electric hourmeters fit 2" diameter round or 0.95" × 1.45" rectangular panel cutouts. 1⁄10-hour increments with capacity to 99,999 hours (DC models — 9,999) and 1% accuracy. Models for 120 VAC or 10 to 32 VDC operation. Compact, easy to install. Sealed against dirt and moisture and non-resettable. Ideal for use on any equipment to determine usage, maintenance and warranty periods. Temperature Range: AC models — –65°F to +154°F (–18°C to +68°C); DC models — –40°F to +185°F (–40°C to +85°C).

Suppliers

Company
Product
Description
Supplier Links
Meter, Hour; 6 Digit, 99999.9 hr; 120 VAC; 60 Hz; Screw; Panel; 0.15 in.; 1 - 70132729 - Allied Electronics, Inc.
Fort Worth, TX, USA
Meter, Hour; 6 Digit, 99999.9 hr; 120 VAC; 60 Hz; Screw; Panel; 0.15 in.; 1
70132729
Meter, Hour; 6 Digit, 99999.9 hr; 120 VAC; 60 Hz; Screw; Panel; 0.15 in.; 1 70132729
Series 7795 rugged and reliable electric hourmeters fit 2" diameter round or 0.95" × 1.45" rectangular panel cutouts. 1⁄10-hour increments with capacity to 99,999 hours (DC models — 9,999) and 1% accuracy. Models for 120 VAC or 10 to 32 VDC operation. Compact, easy to install. Sealed against dirt and moisture and non-resettable. Ideal for use on any equipment to determine usage, maintenance and warranty periods. Temperature Range: AC models — –65°F to +154°F (–18°C to +68°C); DC models — –40°F to +185°F (–40°C to +85°C).

Series 7795 rugged and reliable electric hourmeters fit 2" diameter round or 0.95" × 1.45" rectangular panel cutouts. 1⁄10-hour increments with capacity to 99,999 hours (DC models — 9,999) and 1% accuracy. Models for 120 VAC or 10 to 32 VDC operation. Compact, easy to install. Sealed against dirt and moisture and non-resettable. Ideal for use on any equipment to determine usage, maintenance and warranty periods. Temperature Range: AC models — –65°F to +154°F (–18°C to +68°C); DC models — –40°F to +185°F (–40°C to +85°C).

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Timers
Product Number 70132729
Product Name Meter, Hour; 6 Digit, 99999.9 hr; 120 VAC; 60 Hz; Screw; Panel; 0.15 in.; 1
Operating Temperature -0 to ? F (-18 to ? C)
Instrument Type Timer
Technology Electronic
Functions Time Meter / Indicator (Clocks)
Minimum Time Setting 0.0 seconds
Unlock Full Specs
to access all available technical data

Similar Products

TR Series Multifunction Timer - TR-015 Timer - Fargo Controls, Inc.
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Universal Digital Multi-Timer - AMT8-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Relay, Timer, Dpdt, 0.05S-100H, 230V; Product Range Finder - 08X7305 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
2 suppliers
Time Switches - 1385660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details