Specialty Product Technologies Counter; Economical Miniature Totalizer; 115; Panel Mount; 5 VA AC, 1.5 VA DC 779185-201

Description
The Series 7790 (six-figure, non-select) and 7791 (five-figure, resettable) deliver excellent performance and reliability characteristics for a minimal price. Four compact-sized mounting styles are available. Capable of speeds up to 600 counts/minute, its count coil can be continuously energized without damage. 115 VAC, 5 W (other AC and DC models available). Body Size: 1.0" × 1.3". UL recognized, CSA certified.
Description
The Series 7790 (six-figure, non-select) and 7791 (five-figure, resettable) deliver excellent performance and reliability characteristics for a minimal price. Four compact-sized mounting styles are available. Capable of speeds up to 600 counts/minute, its count coil can be continuously energized without damage. 115 VAC, 5 W (other AC and DC models available). Body Size: 1.0" × 1.3". UL recognized, CSA certified.

Suppliers

Company
Product
Description
Supplier Links
Counter; Economical Miniature Totalizer; 115; Panel Mount; 5 VA AC, 1.5 VA DC - 70132870 - Allied Electronics, Inc.
Fort Worth, TX, USA
Counter; Economical Miniature Totalizer; 115; Panel Mount; 5 VA AC, 1.5 VA DC
70132870
Counter; Economical Miniature Totalizer; 115; Panel Mount; 5 VA AC, 1.5 VA DC 70132870
The Series 7790 (six-figure, non-select) and 7791 (five-figure, resettable) deliver excellent performance and reliability characteristics for a minimal price. Four compact-sized mounting styles are available. Capable of speeds up to 600 counts/minute, its count coil can be continuously energized without damage. 115 VAC, 5 W (other AC and DC models available). Body Size: 1.0" × 1.3". UL recognized, CSA certified.

The Series 7790 (six-figure, non-select) and 7791 (five-figure, resettable) deliver excellent performance and reliability characteristics for a minimal price. Four compact-sized mounting styles are available. Capable of speeds up to 600 counts/minute, its count coil can be continuously energized without damage. 115 VAC, 5 W (other AC and DC models available). Body Size: 1.0" × 1.3". UL recognized, CSA certified.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electromechanical Counters
Product Number 70132870
Product Name Counter; Economical Miniature Totalizer; 115; Panel Mount; 5 VA AC, 1.5 VA DC
Operating Temperature 32 to ? F (0 to ? C)
Functions Count Totalizer
Display Type Digital
Number of Digits 6
Digit Height 0.2992 inches (7.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Non-Reset Electromechanical Counter, KE610 Series - KE610AC24 - Fargo Controls, Inc.
Specs
Operating Temperature 23 to 104 F (-5 to 40 C)
Number of Functions Single
Functions Count Totalizer
View Details
Timer/Counter - 63526728 - Radwell International
Marsh Bellofram Group of Companies
View Details