Marsh Bellofram Group of CompaniesMulti-Function Multi-Range Timer652-8-3001
Description
Five Time Ranges From 0.001 Sec
Replaces Most Electro-Mechanical Timers
Six Single-Cycle and Eight Repeat-Cycle Timing Modes
Easy Programming 7/16" High LCD Display
Sealed Faceplate
Keypad Lockout of Time Setting
Internal Cycle Counter
Data Retention Memory with EEPROM Circuitry (652-8-2000, 652-8-2001 Models)
Data Retention Memory with Lithium Battery (652-8-3000, 652-8-3001 Models)
Marsh Bellofram Group of Companies
Done
Description
Five Time Ranges From 0.001 Sec
Replaces Most Electro-Mechanical Timers
Six Single-Cycle and Eight Repeat-Cycle Timing Modes
Easy Programming 7/16" High LCD Display
Sealed Faceplate
Keypad Lockout of Time Setting
Internal Cycle Counter
Data Retention Memory with EEPROM Circuitry (652-8-2000, 652-8-2001 Models)
Data Retention Memory with Lithium Battery (652-8-3000, 652-8-3001 Models)
Five Time Ranges From 0.001 Sec
Replaces Most Electro-Mechanical Timers
Six Single-Cycle and Eight Repeat-Cycle Timing Modes
Easy Programming 7/16" High LCD Display
Sealed Faceplate
Keypad Lockout of Time Setting
Internal Cycle Counter
Data Retention Memory with EEPROM Circuitry (652-8-2000, 652-8-2001 Models)
Data Retention Memory with Lithium Battery (652-8-3000, 652-8-3001 Models)
Five Time Ranges From 0.001 Sec
Replaces Most Electro-Mechanical Timers
Six Single-Cycle and Eight Repeat-Cycle Timing Modes
Easy Programming 7/16" High LCD Display
Sealed Faceplate
Keypad Lockout of Time Setting
Internal Cycle Counter
Data Retention Memory with EEPROM Circuitry
(652-8-2000, 652-8-2001 Models)
Data Retention Memory with Lithium Battery
(652-8-3000, 652-8-3001 Models)
Supplier's Site
Technical Specifications
Marsh Bellofram Group of Companies
Product Category
Electromechanical Counters
Product Number
652-8-3001
Product Name
Multi-Function Multi-Range Timer
Features
Data Logger or Recorder
Operating Temperature
32 to 140 F (0 to 60 C)
Number of Functions
Multi
Functions
Preset; Delay Cycle Timer; Delay On Timer; Delay Off Timer; One Shot Timer; Interval Delay Timer