The KE610DC24 is a non-reset electromechanical counter in the KE610 Series, designed for reliable counting in applications such as vending machines, elevators, and ticket systems without losing count during power loss or electrical noise. It features a rugged plastic package, operates on 24V DC with a power consumption of 2W, and accepts a ±10% voltage tolerance. The counter has six digits at 0.160" size, counts at 10 counts per second, and operates within a temperature range of 23°F to 104°F (-5°C to +40°C). It employs UL/CSA wire leads, 10" long, and weighs 4 oz (113 g). Mounting options include front flange, base flange, or rear screws. It is not resettable and supports infinite on-time duration.
Compact electromechanical counters with various mounting styles ideal for almost all counting applications. These electromechanical counters will not lose their count during power failures or from electrical noise.
FEATURES:
| Fargo Controls, Inc. | |
|---|---|
| Product Category | Electromechanical Counters |
| Product Number | KE610DC24 |
| Product Name | Non-Reset Electromechanical Counter, KE610 Series |
| Operating Temperature | 23 to 104 F (-5 to 40 C) |
| Number of Functions | Single |
| Functions | Count Totalizer |
| Direction | Up Count |
| Reset | None |