Fluke Standard 742A-1K

Description
The 742A-1K is a used Resistance Standard from Fluke. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: Small and rugged No oil or air baths required 18° to 28° C operating range Six-month stability to 2.5 ppm Fluke 742A Resistance Standards are high accuracy working standards for precision, on-site resistance calibration. Their excellent temperature stability allows them to be used from 18°C to 28°C with typically less than 2 ppm degradation.
Datasheet
Description
The 742A-1K is a used Resistance Standard from Fluke. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: Small and rugged No oil or air baths required 18° to 28° C operating range Six-month stability to 2.5 ppm Fluke 742A Resistance Standards are high accuracy working standards for precision, on-site resistance calibration. Their excellent temperature stability allows them to be used from 18°C to 28°C with typically less than 2 ppm degradation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard 742A-1K
The 742A-1K is a used Resistance Standard from Fluke. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: Small and rugged No oil or air baths required 18° to 28° C operating range Six-month stability to 2.5 ppm Fluke 742A Resistance Standards are high accuracy working standards for precision, on-site resistance calibration. Their excellent temperature stability allows them to be used from 18°C to 28°C with typically less than 2 ppm degradation.

The 742A-1K is a used Resistance Standard from Fluke. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers.

Additional Features:

  • Small and rugged
  • No oil or air baths required
  • 18° to 28° C operating range
  • Six-month stability to 2.5 ppm

Fluke 742A Resistance Standards are high accuracy working standards for precision, on-site resistance calibration. Their excellent temperature stability allows them to be used from 18°C to 28°C with typically less than 2 ppm degradation.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Resistance Standards and Decades
Product Number 742A-1K
Product Name Standard
Type Resistance
Unlock Full Specs
to access all available technical data

Similar Products

Decade Boxes - 6660737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type DecadeBox; Resistance
View Details
RS Series Resistance Substitution Box - Model RS-200 - IET Labs, Inc.
Specs
Type DecadeBox; Resistance
Special Features Component; LowZero (optional feature); Programmable or Computer Interface (optional feature); RackMount (optional feature); Stand Alone or Bench; NIST Traceability; Suitable for AC Applications; Suitable for DC Applications
Decades 7
View Details
Seaward Group USA
Specs
Type Standard; Resistance; Low Thermal E.M.F. Types
Special Features Component; Precision Measurements or Calibrator; Stand Alone or Bench
Temperature Coefficient 10.0 ±ppm/°C
View Details
Decade Resistance Boxes - ZX84 - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Type DecadeBox; Resistance
Range 1.11E8 ohms
Accuracy 0.05 to 0.10 +/- %
View Details