Fluke Standard 742A-10K

Description
The 742A-10K is a used Resistance Standard from Fluke. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: Small and rugged No oil or air baths required 18° to 28° C operating range Six-month stability to 2.5 ppm Fluke 742A Resistance Standards are high accuracy working standards for precision, on-site resistance calibration. Their excellent temperature stability allows them to be used from 18°C to 28°C with typically less than 2 ppm degradation. Because 742A Resistance Standards are small and rugged, they are easy to transport. Care has been taken to reduce resistance changes brought about by thermal and mechanical shock. Retrace (permanent shift in resistance) is typically less than 2 ppm after cycling between 0°C and 40°C. The 742A-1 1 ω and the 742A-10k 10 kω units are ideally suited for Artifact Calibration of Fluke 5700A/5720A Calibrators. The other values can be used to verify the calibration if you desire.
Datasheet
Description
The 742A-10K is a used Resistance Standard from Fluke. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: Small and rugged No oil or air baths required 18° to 28° C operating range Six-month stability to 2.5 ppm Fluke 742A Resistance Standards are high accuracy working standards for precision, on-site resistance calibration. Their excellent temperature stability allows them to be used from 18°C to 28°C with typically less than 2 ppm degradation. Because 742A Resistance Standards are small and rugged, they are easy to transport. Care has been taken to reduce resistance changes brought about by thermal and mechanical shock. Retrace (permanent shift in resistance) is typically less than 2 ppm after cycling between 0°C and 40°C. The 742A-1 1 ω and the 742A-10k 10 kω units are ideally suited for Artifact Calibration of Fluke 5700A/5720A Calibrators. The other values can be used to verify the calibration if you desire.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard 742A-10K
The 742A-10K is a used Resistance Standard from Fluke. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: Small and rugged No oil or air baths required 18° to 28° C operating range Six-month stability to 2.5 ppm Fluke 742A Resistance Standards are high accuracy working standards for precision, on-site resistance calibration. Their excellent temperature stability allows them to be used from 18°C to 28°C with typically less than 2 ppm degradation. Because 742A Resistance Standards are small and rugged, they are easy to transport. Care has been taken to reduce resistance changes brought about by thermal and mechanical shock. Retrace (permanent shift in resistance) is typically less than 2 ppm after cycling between 0°C and 40°C. The 742A-1 1 ω and the 742A-10k 10 kω units are ideally suited for Artifact Calibration of Fluke 5700A/5720A Calibrators. The other values can be used to verify the calibration if you desire.

The 742A-10K is a used Resistance Standard from Fluke. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers.

Additional Features:

  • Small and rugged
  • No oil or air baths required
  • 18° to 28° C operating range
  • Six-month stability to 2.5 ppm

Fluke 742A Resistance Standards are high accuracy working standards for precision, on-site resistance calibration. Their excellent temperature stability allows them to be used from 18°C to 28°C with typically less than 2 ppm degradation.

Because 742A Resistance Standards are small and rugged, they are easy to transport. Care has been taken to reduce resistance changes brought about by thermal and mechanical shock. Retrace (permanent shift in resistance) is typically less than 2 ppm after cycling between 0°C and 40°C.

The 742A-1 1 Ω and the 742A-10k 10 kΩ units are ideally suited for Artifact Calibration of Fluke 5700A/5720A Calibrators. The other values can be used to verify the calibration if you desire.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Resistance Standards and Decades
Product Number 742A-10K
Product Name Standard
Type Resistance
Unlock Full Specs
to access all available technical data

Similar Products

Decade Boxes - 6730741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type DecadeBox; Resistance
Operating Temperature -50 to 125 C (-58 to 257 F)
View Details
Resistance Selector - Ohm-Ranger® - 3430 - Ohmite Manufacturing Co.
Specs
Type DecadeBox; Resistance
Special Features Stand Alone or Bench
Decades 7
View Details
Temperature Controlled Fixed Resistor - Model 456 - Isotech North America
Specs
Type Standard; Resistance; Oil Filled
Special Features Stand Alone or Bench; Suitable for AC Applications; Suitable for DC Applications
Temperature Coefficient 0.0 ±ppm/°C
View Details
Documenting Process Calibrator - MC4 - Beamex Oy Ab
Specs
Type Standard; Current (optional feature); Resistance (optional feature); Voltage (optional feature); RTD Simulator
Special Features Component; Precision Measurements or Calibrator; Programmable or Computer Interface (optional feature); Working or Reference Standard; Suitable for DC Applications
Operating Temperature -10 to 50 C (14 to 122 F)
View Details