With the CL541-PLUS you can check and calibrate all your thermocouple instruments and measure thermocouple sensors. Automatic indication of connections on the display for simple hookups. Take it without worry into the shop, plant or field. It comes protected with a rubber boot and rugged, low profile switch. Easy to operate even in the dark areas of the plant with the backlit display. Stop carrying around a millivolt source and thermocouple tables, you can calibrate directly in temperature (°C and °F).
The CL541-PLUS works with the T/Cs you use including types J, K, T and E. Easily set any value quickly to within 0.1° with the adjustable digital potentiometer "DIAL" plus store any three temperatures for instant recall. Calibrate quickly with automatic output stepping. Choose between 2, 3, 5, 11 and 21 steps to automatically increment the output in 100%, 50%, 25%, 10% or 5% of span. Select the step time to match your system from 5, 6, 7, 8, 10, 15, 20, 25, 30 and 60 seconds. Connect directly to the thermocouple inputs of smart transmitters, PLCs, controllers and multichannel recorders and verify their outputs or displays. Measure and trouble shoot thermocouple sensor connections and find broken wires or high resistance junctions. Connect your sensor and the CL541-PLUS automatically measures the thermocouple in degrees C or F.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Thermocouple Simulators and RTD Simulators |
| Product Number | CL541-PLUS |
| Product Name | Automated Thermocouple Calibrator |
| Type | Thermocouple Simulator |