Sonel Test Manual decade resistor WMGBSRM61001

Description
SRM series resistance decade boxes have been developed with laboratories and institutions requiring the most accurate readings in mind. High-precision decade boxes meet the expectations of even the most demanding customers. Applied resistors are characterized by excellent accuracy and long-term stability. Descriptions on the housing clearly inform the user of the set resistance value. Test jacks make it possible to connect the instrument by means of a banana plug, spade plug and insulated lead terminations. A metal housing effectively protects the instrument against mechanical damage. The housing has rubber legs that stabilize the instrument’s position on the measurement table. The resistance decade box also includes the instruction manual and calibration certificate. Features High accuracy, up to 0.05%. Ranges from 100 Ω to 111 111 MΩ. Easy-to-read and comprehensive graphical description of the instrument. Functional test jacks. Durable and resistant design.
Datasheet
Description
SRM series resistance decade boxes have been developed with laboratories and institutions requiring the most accurate readings in mind. High-precision decade boxes meet the expectations of even the most demanding customers. Applied resistors are characterized by excellent accuracy and long-term stability. Descriptions on the housing clearly inform the user of the set resistance value. Test jacks make it possible to connect the instrument by means of a banana plug, spade plug and insulated lead terminations. A metal housing effectively protects the instrument against mechanical damage. The housing has rubber legs that stabilize the instrument’s position on the measurement table. The resistance decade box also includes the instruction manual and calibration certificate. Features High accuracy, up to 0.05%. Ranges from 100 Ω to 111 111 MΩ. Easy-to-read and comprehensive graphical description of the instrument. Functional test jacks. Durable and resistant design.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual decade resistor - WMGBSRM61001 - Sonel Test
Santa Clara, CA, United States
Manual decade resistor
WMGBSRM61001
Manual decade resistor WMGBSRM61001
SRM series resistance decade boxes have been developed with laboratories and institutions requiring the most accurate readings in mind. High-precision decade boxes meet the expectations of even the most demanding customers. Applied resistors are characterized by excellent accuracy and long-term stability. Descriptions on the housing clearly inform the user of the set resistance value. Test jacks make it possible to connect the instrument by means of a banana plug, spade plug and insulated lead terminations. A metal housing effectively protects the instrument against mechanical damage. The housing has rubber legs that stabilize the instrument’s position on the measurement table. The resistance decade box also includes the instruction manual and calibration certificate. Features High accuracy, up to 0.05%. Ranges from 100 Ω to 111 111 MΩ. Easy-to-read and comprehensive graphical description of the instrument. Functional test jacks. Durable and resistant design.

SRM series resistance decade boxes have been developed with laboratories and institutions requiring the most accurate readings in mind. High-precision decade boxes meet the expectations of even the most demanding customers. Applied resistors are characterized by excellent accuracy and long-term stability.

Descriptions on the housing clearly inform the user of the set resistance value. Test jacks make it possible to connect the instrument by means of a banana plug, spade plug and insulated lead terminations.

A metal housing effectively protects the instrument against mechanical damage. The housing has rubber legs that stabilize the instrument’s position on the measurement table. The resistance decade box also includes the instruction manual and calibration certificate.


Features


  • High accuracy, up to 0.05%.
  • Ranges from 100 Ω to 111 111 MΩ.
  • Easy-to-read and comprehensive graphical description of the instrument.
  • Functional test jacks.
  • Durable and resistant design.
Supplier's Site Datasheet

Technical Specifications

  Sonel Test
Product Category Resistance Standards and Decades
Product Number WMGBSRM61001
Product Name Manual decade resistor
Type Resistance
Unlock Full Specs
to access all available technical data

Similar Products

Decade Boxes - 3014894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type DecadeBox; Resistance
View Details
Decade Resistance Boxes - ZX99 - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Type DecadeBox; Resistance
Decades 7
Range 1.11E6 ohms
View Details
Intrinsically Safe Process Calibrator - MC2-IS - Beamex Oy Ab
Specs
Type Current (optional feature); Resistance (optional feature); Voltage (optional feature); RTD Simulator (optional feature)
Special Features Component; Precision Measurements or Calibrator; Programmable or Computer Interface (optional feature); Working or Reference Standard; Suitable for DC Applications
Operating Temperature -10 to 50 C (14 to 122 F)
View Details