Fluke DOCUMENTING PROCESS CALIBRATOR 741B

Description
The 750 Series calibrators bring unmatched power and flexibility to the instrument technician. Four Types of Built-In Automated Calibration Procedures; Linear Transmitter, Square Root Devices, One and Two-Point Limit Switches User Entered Values to Capture Readings Measured or Sourced by Other Devices Custom Units to Capture Data in Measurement Units not Directly Supported By the Calibrator, e.g. PPM or RPM Optional Shunt Supports mA/mA Applications Built-In Calculator (Four Functions Plus SQRT) Permits Readings to Be Recalled from the Measurement Function or to Store Calculation Results to a Source Function Autostep Permits The Calibrator to Be Used as a Remote, Continuously Varying Test Source Programmable Measurement Delay Supports Slowly-Responding Instruments Bonus Features Available with Product Registration — Transmitter Simulation Mode
Description
The 750 Series calibrators bring unmatched power and flexibility to the instrument technician. Four Types of Built-In Automated Calibration Procedures; Linear Transmitter, Square Root Devices, One and Two-Point Limit Switches User Entered Values to Capture Readings Measured or Sourced by Other Devices Custom Units to Capture Data in Measurement Units not Directly Supported By the Calibrator, e.g. PPM or RPM Optional Shunt Supports mA/mA Applications Built-In Calculator (Four Functions Plus SQRT) Permits Readings to Be Recalled from the Measurement Function or to Store Calculation Results to a Source Function Autostep Permits The Calibrator to Be Used as a Remote, Continuously Varying Test Source Programmable Measurement Delay Supports Slowly-Responding Instruments Bonus Features Available with Product Registration — Transmitter Simulation Mode

Suppliers

Company
Product
Description
Supplier Links
DOCUMENTING PROCESS CALIBRATOR - 70145639 - Allied Electronics, Inc.
Fort Worth, TX, USA
DOCUMENTING PROCESS CALIBRATOR
70145639
DOCUMENTING PROCESS CALIBRATOR 70145639
The 750 Series calibrators bring unmatched power and flexibility to the instrument technician. Four Types of Built-In Automated Calibration Procedures; Linear Transmitter, Square Root Devices, One and Two-Point Limit Switches User Entered Values to Capture Readings Measured or Sourced by Other Devices Custom Units to Capture Data in Measurement Units not Directly Supported By the Calibrator, e.g. PPM or RPM Optional Shunt Supports mA/mA Applications Built-In Calculator (Four Functions Plus SQRT) Permits Readings to Be Recalled from the Measurement Function or to Store Calculation Results to a Source Function Autostep Permits The Calibrator to Be Used as a Remote, Continuously Varying Test Source Programmable Measurement Delay Supports Slowly-Responding Instruments Bonus Features Available with Product Registration — Transmitter Simulation Mode

The 750 Series calibrators bring unmatched power and flexibility to the instrument technician.

  • Four Types of Built-In Automated Calibration Procedures; Linear Transmitter, Square Root Devices, One and Two-Point Limit Switches
  • User Entered Values to Capture Readings Measured or Sourced by Other Devices
  • Custom Units to Capture Data in Measurement Units not Directly Supported By the Calibrator, e.g. PPM or RPM
  • Optional Shunt Supports mA/mA Applications
  • Built-In Calculator (Four Functions Plus SQRT) Permits Readings to Be Recalled from the Measurement Function or to Store Calculation Results to a Source Function
  • Autostep Permits The Calibrator to Be Used as a Remote, Continuously Varying Test Source
  • Programmable Measurement Delay Supports Slowly-Responding Instruments
  • Bonus Features Available with Product Registration — Transmitter Simulation Mode
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Calibration Instruments
Product Number 70145639
Product Name DOCUMENTING PROCESS CALIBRATOR
Unlock Full Specs
to access all available technical data

Similar Products

Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
CalGard Remote Calibration Adapter - 10179871 - MSA Safety
Specs
Calibrator Style Fixed (optional feature)
View Details
Multifunction Calibrator - PCE-789 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current
DC Voltage Range -0.0100 to 15 volts
View Details