Pomona Electronics Coaxial Cables (RF) 73073-BB-12

Description
"Cable Assembly Coaxial SMB to SMB RG-316 12.00"" (304.80mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMB to SMB RG-316 12.00"" (304.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 73073-BB-12-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
73073-BB-12-ND
Coaxial Cables (RF) 73073-BB-12-ND
"Cable Assembly Coaxial SMB to SMB RG-316 12.00"" (304.80mm)"

"Cable Assembly Coaxial SMB to SMB RG-316 12.00"" (304.80mm)"

Buy Now Datasheet
Coaxial Cable Assembly; Connector Type A Pomona - 10R1215 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly; Connector Type A Pomona
10R1215
Coaxial Cable Assembly; Connector Type A Pomona 10R1215
COAXIAL CABLE ASSEMBLY; Connector Type A:SMB Right Angle Jack; Connector Type B:SMB Right Angle Jack; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Brown RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY; Connector Type A:SMB Right Angle Jack; Connector Type B:SMB Right Angle Jack; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Brown RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 73073-BB-12 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
73073-BB-12
Cable Assemblies - Coaxial Cables (RF) 73073-BB-12
CBL ASSY SMB JACK TO JACK 12"

CBL ASSY SMB JACK TO JACK 12"

Supplier's Site
RF Cable Assemblies - 73073-BB-12 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
73073-BB-12
RF Cable Assemblies 73073-BB-12
RF Cable Assemblies SMB R-A JACK TO SMB R-A JACK RG316/U 12"

RF Cable Assemblies SMB R-A JACK TO SMB R-A JACK RG316/U 12"

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 73073-BB-12-ND 10R1215 73073-BB-12 73073-BB-12
Product Name Coaxial Cables (RF) Coaxial Cable Assembly; Connector Type A Pomona Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF
Cable Type Coaxial Coaxial
Rated Temperature -65 to 165 C (-85 to 329 F) -65 to 165 C (-85 to 329 F)
Cable Length 1 ft (3.05 dm) 1 ft (3.05 dm) 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details