Pomona Electronics Coaxial Cables (RF) 73066-BB-36

Description
"Cable Assembly Coaxial SMA to MMCX RG-316 36.00"" (914.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to MMCX RG-316 36.00"" (914.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 73066-BB-36-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
73066-BB-36-ND
Coaxial Cables (RF) 73066-BB-36-ND
"Cable Assembly Coaxial SMA to MMCX RG-316 36.00"" (914.40mm)"

"Cable Assembly Coaxial SMA to MMCX RG-316 36.00"" (914.40mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 73066-BB-36 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
73066-BB-36
Cable Assemblies - Coaxial Cables (RF) 73066-BB-36
CBL ASSY SMA-MMCX JACK-PLUG 36"

CBL ASSY SMA-MMCX JACK-PLUG 36"

Supplier's Site
Coaxial Cable Assembly; Connector Type A Pomona - 10R1170 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly; Connector Type A Pomona
10R1170
Coaxial Cable Assembly; Connector Type A Pomona 10R1170
COAXIAL CABLE ASSEMBLY; Connector Type A:MMCX Right Angle Plug; Connector Type B:SMA Bulkhead Jack; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Brown RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY; Connector Type A:MMCX Right Angle Plug; Connector Type B:SMA Bulkhead Jack; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Brown RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 73066-BB-36 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
73066-BB-36
RF Cable Assemblies 73066-BB-36
RF Cable Assemblies MMCX R-A PLUG TO SMA BULKHEAD JACK 36"

RF Cable Assemblies MMCX R-A PLUG TO SMA BULKHEAD JACK 36"

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 73066-BB-36-ND 73066-BB-36 10R1170 73066-BB-36
Product Name Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) Coaxial Cable Assembly; Connector Type A Pomona RF Cable Assemblies
Application RF RF
Cable Type Coaxial Coaxial
Rated Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Female HDMI With Screw Thread Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
View Details
High Speed Digital & Data Cable - 084319-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
2 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.42 ft (4.32 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Cable Assemblies - Power, Line Cables and Extension Cords - 70006020300 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm)
Rated Temperature -15 to 70 C (5 to 158 F)
View Details