Pomona Electronics RF Cable Assemblies 73064-BB-24

Description
RF Cable Assemblies MMCX PLUG TO MMCX R-A PLUG RG316/U 24"
Datasheet
Description
RF Cable Assemblies MMCX PLUG TO MMCX R-A PLUG RG316/U 24"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 73064-BB-24 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
73064-BB-24
RF Cable Assemblies 73064-BB-24
RF Cable Assemblies MMCX PLUG TO MMCX R-A PLUG RG316/U 24"

RF Cable Assemblies MMCX PLUG TO MMCX R-A PLUG RG316/U 24"

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Cable Assemblies
Product Number 73064-BB-24
Product Name RF Cable Assemblies
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-2000-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Cable Assemblies - Power, Line Cables and Extension Cords - 70006020300 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm)
Rated Temperature -15 to 70 C (5 to 158 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details