The 714B/EN is a temperature calibrator from Fluke. Temperature calibrators simulate process sensors for testing temperature instrumentation. Specifically designed for the field, these lightweight compact tools are EMI tolerant, dust and splash resistant and offer an easy to use single push button interface. When paired with a temperature sensor they can take high accuracy temperature measurements to verify process temperatures and ensure the highest product quality and safety.
Additional Features:
Measure and simulate 17 different thermocouple types
Thermocouple TC Types: B, C, D, E, G, J, K, L, M, N, P, R, S, T, U, BP, XK
Measure 4 to 20 mA signals while simultaneously sourcing a temperature signal
Hanging tool designed in and included with every unit
Configurable 0% and 100% source settings for quick 25% linearity checks
Linear ramp and 25% step auto ramp based on 0% and 100% settings
Dual inputs and backlit display for easy interpretation of measurements
Power down settings remembered at power up for easy restart of tests
1-year and 2-year specifications and traceable certification of calibration
Included accessories:
Magnetic hanging tool
Batteries
Manual
Traceable calibration cert
Test leads
General Specifications
Maximum voltage applied between any terminal and earth ground or between any two terminals: 30 V
Operating temperature: -10°C to 50°C
Storage temperature: -30°C to 60°C
Operating altitude: 2,000 m
Storage altitude: 12,000 m
Vibration requirements: MIL-T-28800E, Class 2
Drop text requirements: 1 m
IP Rating: IEC 60529: IP52
Electromagnetic environment: IEC 61326-1, Portable
Safety: IEC 61010-1, Max 30 V to earth, Pollution Degree 2
Power supply: 4 AA NEDA 1.5A IEC LR6 batteries
Size (H x W x L): 52.5 x 84 x 188.5 mm
Relative humidity (% RH operating without condensation)
Non condensing:
90% (10°C to 30°C)
75% (30°C to 40°C)
45% (40°C to 50°C) (Without condensation)
DC mA Measurement
Resolution: 0-24 mA
Range: 0.001 mA
Accuracy (% of reading + counts): 0.010% + 2 μA
Temperature coefficient: ± (0.002% of reading + 0.002% of range)/°C (< 18°C or > 28°C)
Millivolt Measurement and Source
Resolution: -10 mV to 75 mV
Range: 0.01 mV
Accuracy (% of reading +counts): 0.015% + 10 μA
Temperature coefficient: ± (0.002% of reading + 0.002% of range)/°C (< 18°C or > 28°C)
For the temperature calibration professional that wants a highly accurate, easy-to-use, single function thermocouple temperature calibrator the Fluke 714B is the ideal test tool.
The Fluke 714B Temperature Calibrator is designed for the temperature calibration professional that wants a highly accurate, easy-to-use and single function temperature calibrator. The 714B can measure and simulate 17 different thermocouple types. The unit also measures 4 to 20 mA signals while simultaneously sourcing a temperature signal.
The 714B features dual inputs and backlit display for easy interpretation of measurements. The power down setting remembered at power up for easy restart of tests. The maximum voltage applied between and terminal and earth or between any two terminals is 30V.
The 714B/EN is a temperature calibrator from Fluke. Temperature calibrators simulate process sensors for testing temperature instrumentation. Specifically designed for the field, these lightweight compact tools are EMI tolerant, dust and splash resistant and offer an easy to use single push button interface. When paired with a temperature sensor they can take high accuracy temperature measurements to verify process temperatures and ensure the highest product quality and safety.
Additional Features:
- Measure and simulate 17 different thermocouple types
- Thermocouple TC Types: B, C, D, E, G, J, K, L, M, N, P, R, S, T, U, BP, XK
- Measure 4 to 20 mA signals while simultaneously sourcing a temperature signal
- Hanging tool designed in and included with every unit
- Configurable 0% and 100% source settings for quick 25% linearity checks
- Linear ramp and 25% step auto ramp based on 0% and 100% settings
- Dual inputs and backlit display for easy interpretation of measurements
- Power down settings remembered at power up for easy restart of tests
- 1-year and 2-year specifications and traceable certification of calibration
Included accessories:
- Magnetic hanging tool
- Batteries
- Manual
- Traceable calibration cert
- Test leads
General Specifications
- Maximum voltage applied between any terminal and earth ground or between any two terminals: 30 V
- Operating temperature: -10°C to 50°C
- Storage temperature: -30°C to 60°C
- Operating altitude: 2,000 m
- Storage altitude: 12,000 m
- Vibration requirements: MIL-T-28800E, Class 2
- Drop text requirements: 1 m
- IP Rating: IEC 60529: IP52
- Electromagnetic environment: IEC 61326-1, Portable
- Safety: IEC 61010-1, Max 30 V to earth, Pollution Degree 2
- Power supply: 4 AA NEDA 1.5A IEC LR6 batteries
- Size (H x W x L): 52.5 x 84 x 188.5 mm
Relative humidity (% RH operating without condensation)
- Non condensing:
- 90% (10°C to 30°C)
- 75% (30°C to 40°C)
- 45% (40°C to 50°C) (Without condensation)
DC mA Measurement
- Resolution: 0-24 mA
- Range: 0.001 mA
- Accuracy (% of reading + counts): 0.010% + 2 μA
- Temperature coefficient: ± (0.002% of reading + 0.002% of range)/°C (< 18°C or > 28°C)
Millivolt Measurement and Source
- Resolution: -10 mV to 75 mV
- Range: 0.01 mV
- Accuracy (% of reading +counts): 0.015% + 10 μA
- Temperature coefficient: ± (0.002% of reading + 0.002% of range)/°C (< 18°C or > 28°C)
For the temperature calibration professional that wants a highly accurate, easy-to-use, single function thermocouple temperature calibrator the Fluke 714B is the ideal test tool.
The Fluke 714B Temperature Calibrator is designed for the temperature calibration professional that wants a highly accurate, easy-to-use and single function temperature calibrator. The 714B can measure and simulate 17 different thermocouple types. The unit also measures 4 to 20 mA signals while simultaneously sourcing a temperature signal.
The 714B features dual inputs and backlit display for easy interpretation of measurements. The power down setting remembered at power up for easy restart of tests. The maximum voltage applied between and terminal and earth or between any two terminals is 30V.