Fluke Calibrator 705

Description
The 705 is a calibrator from Fluke. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: mA sourcing, simulation and measurement 0.02% accuracy and 0.001 mA resolution Simultaneous mA and % of span display Selectable step or ramp outputs 24 V Loop supply with mA measure 0-28 VDC measurement to check Loop Voltage Easy battery exchange without opening the case Compact case with separate protective holster Three year warranty A large display and simple, push-button interface for ease of use Push button 25% steps for fast, easy linearity checks Save time over traditional knob type controls "Span Check" for fast confirmation of zero and span 24 volt internal loop supply, so you can power and read a transmitter at the same time without carrying a DMM Includes: AC70A Alligator Clips C10 protective yellow holster with Flex-Stand Instruction sheet TL75 safety-designed test lead set The Fluke 705 Loop Calibrator is a cost-effective, integrated solution for calibration, repair and maintenance of current loops.
Datasheet
Description
The 705 is a calibrator from Fluke. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: mA sourcing, simulation and measurement 0.02% accuracy and 0.001 mA resolution Simultaneous mA and % of span display Selectable step or ramp outputs 24 V Loop supply with mA measure 0-28 VDC measurement to check Loop Voltage Easy battery exchange without opening the case Compact case with separate protective holster Three year warranty A large display and simple, push-button interface for ease of use Push button 25% steps for fast, easy linearity checks Save time over traditional knob type controls "Span Check" for fast confirmation of zero and span 24 volt internal loop supply, so you can power and read a transmitter at the same time without carrying a DMM Includes: AC70A Alligator Clips C10 protective yellow holster with Flex-Stand Instruction sheet TL75 safety-designed test lead set The Fluke 705 Loop Calibrator is a cost-effective, integrated solution for calibration, repair and maintenance of current loops.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Calibrator 705
The 705 is a calibrator from Fluke. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: mA sourcing, simulation and measurement 0.02% accuracy and 0.001 mA resolution Simultaneous mA and % of span display Selectable step or ramp outputs 24 V Loop supply with mA measure 0-28 VDC measurement to check Loop Voltage Easy battery exchange without opening the case Compact case with separate protective holster Three year warranty A large display and simple, push-button interface for ease of use Push button 25% steps for fast, easy linearity checks Save time over traditional knob type controls "Span Check" for fast confirmation of zero and span 24 volt internal loop supply, so you can power and read a transmitter at the same time without carrying a DMM Includes: AC70A Alligator Clips C10 protective yellow holster with Flex-Stand Instruction sheet TL75 safety-designed test lead set The Fluke 705 Loop Calibrator is a cost-effective, integrated solution for calibration, repair and maintenance of current loops.

The 705 is a calibrator from Fluke. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site.

Additional Features:

  • mA sourcing, simulation and measurement
  • 0.02% accuracy and 0.001 mA resolution
  • Simultaneous mA and % of span display
  • Selectable step or ramp outputs
  • 24 V Loop supply with mA measure
  • 0-28 VDC measurement to check Loop Voltage
  • Easy battery exchange without opening the case
  • Compact case with separate protective holster
  • Three year warranty
  • A large display and simple, push-button interface for ease of use
  • Push button 25% steps for fast, easy linearity checks
  • Save time over traditional knob type controls
  • "Span Check" for fast confirmation of zero and span
  • 24 volt internal loop supply, so you can power and read a transmitter at the same time without carrying a DMM

Includes:

  • AC70A Alligator Clips
  • C10 protective yellow holster with Flex-Stand
  • Instruction sheet
  • TL75 safety-designed test lead set

The Fluke 705 Loop Calibrator is a cost-effective, integrated solution for calibration, repair and maintenance of current loops.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Calibration Instruments
Product Number 705
Product Name Calibrator
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Calibrator Style Fixed; Battery Powered
Environmental Properties Flow
Other Properties 33 H x 24.6 W x 12 D
View Details
Standardized calibration system - Calibration system Pro - Pfeiffer Vacuum, Inc.
Specs
Environmental Properties Pressure / Vacuum
Traceable Standards Compliant with requirements of ISO/TS 3567
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Calibration Kit - CM24F - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Modular
Calibration Signal Signal / Waveform Generator Output
Frequency Range 5.00E10 Hz
View Details