Fluke Pressure Sensor 700PCK

Description
The 700PCK is a new Pressure Sensor from Fluke. A pressure sensor senses an exerted force and sends an electrical signal representing that force to a meter to display the value. Pressure sensors can be used with many different types of fluids and gasses. Additional Features: Pressure Calibration Kit Included: The kit consists of a power supply, an interface adapter, appropriate cables, and Fluke 700PC Pressure Module Calibration Software. Warranty: One year The Fluke 700PCK Pressure Calibration Kit makes it possible to calibrate your pressure modules at your facility using your own precision pressure standards. The kit consists of a power supply, an interface adapter, appropriate cables, and Fluke 700PCK Version 4 Pressure Module Calibration software. When installed on your PC, the Windows-based software easily steps you through an as-found verification, a calibration adjustment, and an as-left verification. Calibration data is captured for import to your database. A PC running Windows XP or later is required.
Description
The 700PCK is a new Pressure Sensor from Fluke. A pressure sensor senses an exerted force and sends an electrical signal representing that force to a meter to display the value. Pressure sensors can be used with many different types of fluids and gasses. Additional Features: Pressure Calibration Kit Included: The kit consists of a power supply, an interface adapter, appropriate cables, and Fluke 700PC Pressure Module Calibration Software. Warranty: One year The Fluke 700PCK Pressure Calibration Kit makes it possible to calibrate your pressure modules at your facility using your own precision pressure standards. The kit consists of a power supply, an interface adapter, appropriate cables, and Fluke 700PCK Version 4 Pressure Module Calibration software. When installed on your PC, the Windows-based software easily steps you through an as-found verification, a calibration adjustment, and an as-left verification. Calibration data is captured for import to your database. A PC running Windows XP or later is required.

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor - 700PCK - ValueTronics International, Inc.
Elgin, IL, USA
Pressure Sensor
700PCK
Pressure Sensor 700PCK
The 700PCK is a new Pressure Sensor from Fluke. A pressure sensor senses an exerted force and sends an electrical signal representing that force to a meter to display the value. Pressure sensors can be used with many different types of fluids and gasses. Additional Features: Pressure Calibration Kit Included: The kit consists of a power supply, an interface adapter, appropriate cables, and Fluke 700PC Pressure Module Calibration Software. Warranty: One year The Fluke 700PCK Pressure Calibration Kit makes it possible to calibrate your pressure modules at your facility using your own precision pressure standards. The kit consists of a power supply, an interface adapter, appropriate cables, and Fluke 700PCK Version 4 Pressure Module Calibration software. When installed on your PC, the Windows-based software easily steps you through an as-found verification, a calibration adjustment, and an as-left verification. Calibration data is captured for import to your database. A PC running Windows XP or later is required.

The 700PCK is a new Pressure Sensor from Fluke. A pressure sensor senses an exerted force and sends an electrical signal representing that force to a meter to display the value. Pressure sensors can be used with many different types of fluids and gasses.

Additional Features:

  • Pressure Calibration Kit
  • Included: The kit consists of a power supply, an interface adapter, appropriate cables, and Fluke 700PC Pressure Module Calibration Software.
  • Warranty: One year

The Fluke 700PCK Pressure Calibration Kit makes it possible to calibrate your pressure modules at your facility using your own precision pressure standards. The kit consists of a power supply, an interface adapter, appropriate cables, and Fluke 700PCK Version 4 Pressure Module Calibration software. When installed on your PC, the Windows-based software easily steps you through an as-found verification, a calibration adjustment, and an as-left verification. Calibration data is captured for import to your database. A PC running Windows XP or later is required.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Pressure Gauges
Product Number 700PCK
Product Name Pressure Sensor
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Absolute
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details
Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Type Gauge; Liquid Filled
Display Digital Numerical Display
Working Pressure Range -14.7 to 6000 psi (-10.35 to 4223 m H2O)
View Details
Air Gauges - 60701 - Jergens, Inc.
Jergens, Inc.
Specs
Type Gauge
Connection Size 0.1250 inch (3.17 mm)
Media Gas
View Details