Fluke Pressure Sensor 700P05EX

Description
The 700P05EX is a new Pressure Sensor from Fluke. A pressure sensor senses an exerted force and sends an electrical signal representing that force to a meter to display the value. Pressure sensors can be used with many different types of fluids and gasses. Additional Features: Range: 30 psi/207 kPa Resolution: 0.001/0.01 Reference Uncertainty (23 ±3°C): 0.025% Total Uncertainty 1 year: 0.050 High Side Media: 316 SS Low Side Media: N/A Rugged urethane molded case protects the module from rough handling and harsh conditions Features internal temperature compensation from 0º C to 50º C for full-accuracy performance Includes NIST-traceable calibration certificate Module can be calibrated locally using the Fluke 700PCK Pressure Calibration Kit, a PC, and a precision pressure source Certified by CSA: I.S. Class I, Div 1, Groups A-D T4, Ta = 0 °C to 50 °C ATEX II 1G EEx ia IIC T4 Compliant. One year warranty The Fluke 700P05EX displays pressure readings in any of 10 different pressure units you specify in the calibrator setup.
Description
The 700P05EX is a new Pressure Sensor from Fluke. A pressure sensor senses an exerted force and sends an electrical signal representing that force to a meter to display the value. Pressure sensors can be used with many different types of fluids and gasses. Additional Features: Range: 30 psi/207 kPa Resolution: 0.001/0.01 Reference Uncertainty (23 ±3°C): 0.025% Total Uncertainty 1 year: 0.050 High Side Media: 316 SS Low Side Media: N/A Rugged urethane molded case protects the module from rough handling and harsh conditions Features internal temperature compensation from 0º C to 50º C for full-accuracy performance Includes NIST-traceable calibration certificate Module can be calibrated locally using the Fluke 700PCK Pressure Calibration Kit, a PC, and a precision pressure source Certified by CSA: I.S. Class I, Div 1, Groups A-D T4, Ta = 0 °C to 50 °C ATEX II 1G EEx ia IIC T4 Compliant. One year warranty The Fluke 700P05EX displays pressure readings in any of 10 different pressure units you specify in the calibrator setup.

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor - 700P05EX - ValueTronics International, Inc.
Elgin, IL, USA
Pressure Sensor
700P05EX
Pressure Sensor 700P05EX
The 700P05EX is a new Pressure Sensor from Fluke. A pressure sensor senses an exerted force and sends an electrical signal representing that force to a meter to display the value. Pressure sensors can be used with many different types of fluids and gasses. Additional Features: Range: 30 psi/207 kPa Resolution: 0.001/0.01 Reference Uncertainty (23 ±3°C): 0.025% Total Uncertainty 1 year: 0.050 High Side Media: 316 SS Low Side Media: N/A Rugged urethane molded case protects the module from rough handling and harsh conditions Features internal temperature compensation from 0º C to 50º C for full-accuracy performance Includes NIST-traceable calibration certificate Module can be calibrated locally using the Fluke 700PCK Pressure Calibration Kit, a PC, and a precision pressure source Certified by CSA: I.S. Class I, Div 1, Groups A-D T4, Ta = 0 °C to 50 °C ATEX II 1G EEx ia IIC T4 Compliant. One year warranty The Fluke 700P05EX displays pressure readings in any of 10 different pressure units you specify in the calibrator setup.

The 700P05EX is a new Pressure Sensor from Fluke. A pressure sensor senses an exerted force and sends an electrical signal representing that force to a meter to display the value. Pressure sensors can be used with many different types of fluids and gasses.

Additional Features:

  • Range: 30 psi/207 kPa
  • Resolution: 0.001/0.01
  • Reference Uncertainty (23 ±3°C): 0.025%
  • Total Uncertainty 1 year: 0.050
  • High Side Media: 316 SS
  • Low Side Media: N/A
  • Rugged urethane molded case protects the module from rough handling and harsh conditions
  • Features internal temperature compensation from 0º C to 50º C for full-accuracy performance
  • Includes NIST-traceable calibration certificate
  • Module can be calibrated locally using the Fluke 700PCK Pressure Calibration Kit, a PC, and a precision pressure source
  • Certified by CSA: I.S. Class I, Div 1, Groups A-D T4, Ta = 0 °C to 50 °C
  • ATEX II 1G EEx ia IIC T4 Compliant.
  • One year warranty

The Fluke 700P05EX displays pressure readings in any of 10 different pressure units you specify in the calibrator setup.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Pressure Gauges
Product Number 700P05EX
Product Name Pressure Sensor
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauges -  - EXAIR
Specs
Type Absolute
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details
Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details
Pressure Gauge - PG-100 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details
Air Gauges - 60702 - Jergens, Inc.
Jergens, Inc.
Specs
Type Gauge
Connection Size 0.2500 inch (6.35 mm)
Media Gas
View Details