Fluke Pressure Sensor 700P01EX

Description
The 700P01EX is a new Pressure Sensor from Fluke. A pressure sensor senses an exerted force and sends an electrical signal representing that force to a meter to display the value. Pressure sensors can be used with many different types of fluids and gasses. Additional Features: Calibration: CertificateNIST Compatible With: Dry Air Or Non-Corrosive Gas For Use With: Intrinsically Safe Pressure Calibrators 4FA90, 4FA91, and Intrinsically Safe Multifunction Calibrator 4GU10 Includes: Metric Adapter and Instructions Item: Pressure Module Pressure Range: 10 In WC/2.5 KPA Resolution: 0.01 In. H20/0.002 KPA Safety Rating: Ex II 1G Eex Ia IIC T4, Class 1, Division 1, Group A-D Total Uncertainty: 0.30% Type: Intrinsically Safe/Differential Warranty Length: 1 year
Description
The 700P01EX is a new Pressure Sensor from Fluke. A pressure sensor senses an exerted force and sends an electrical signal representing that force to a meter to display the value. Pressure sensors can be used with many different types of fluids and gasses. Additional Features: Calibration: CertificateNIST Compatible With: Dry Air Or Non-Corrosive Gas For Use With: Intrinsically Safe Pressure Calibrators 4FA90, 4FA91, and Intrinsically Safe Multifunction Calibrator 4GU10 Includes: Metric Adapter and Instructions Item: Pressure Module Pressure Range: 10 In WC/2.5 KPA Resolution: 0.01 In. H20/0.002 KPA Safety Rating: Ex II 1G Eex Ia IIC T4, Class 1, Division 1, Group A-D Total Uncertainty: 0.30% Type: Intrinsically Safe/Differential Warranty Length: 1 year

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor - 700P01EX - ValueTronics International, Inc.
Elgin, IL, USA
Pressure Sensor
700P01EX
Pressure Sensor 700P01EX
The 700P01EX is a new Pressure Sensor from Fluke. A pressure sensor senses an exerted force and sends an electrical signal representing that force to a meter to display the value. Pressure sensors can be used with many different types of fluids and gasses. Additional Features: Calibration: CertificateNIST Compatible With: Dry Air Or Non-Corrosive Gas For Use With: Intrinsically Safe Pressure Calibrators 4FA90, 4FA91, and Intrinsically Safe Multifunction Calibrator 4GU10 Includes: Metric Adapter and Instructions Item: Pressure Module Pressure Range: 10 In WC/2.5 KPA Resolution: 0.01 In. H20/0.002 KPA Safety Rating: Ex II 1G Eex Ia IIC T4, Class 1, Division 1, Group A-D Total Uncertainty: 0.30% Type: Intrinsically Safe/Differential Warranty Length: 1 year

The 700P01EX is a new Pressure Sensor from Fluke. A pressure sensor senses an exerted force and sends an electrical signal representing that force to a meter to display the value. Pressure sensors can be used with many different types of fluids and gasses.

Additional Features:

  • Calibration: CertificateNIST
  • Compatible With: Dry Air Or Non-Corrosive Gas
  • For Use With: Intrinsically Safe Pressure Calibrators 4FA90, 4FA91, and Intrinsically Safe Multifunction Calibrator 4GU10
  • Includes: Metric Adapter and Instructions
  • Item: Pressure Module
  • Pressure Range: 10 In WC/2.5 KPA
  • Resolution: 0.01 In. H20/0.002 KPA
  • Safety Rating: Ex II 1G Eex Ia IIC T4, Class 1, Division 1, Group A-D
  • Total Uncertainty: 0.30%
  • Type: Intrinsically Safe/Differential
  • Warranty Length: 1 year
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Pressure Gauges
Product Number 700P01EX
Product Name Pressure Sensor
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauges -  - EXAIR
Specs
Type Absolute
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details
Pressure Gauge - PG-101 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details
Pressure Gauges - 2530489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range -14.5 to 131 psi (-10.21 to 91.87 m H2O)
Connection Size 0.5000 inch (12.7 mm)
View Details