Fluke Physical Measurement Equipment 700LTP-1

Description
The 700LTP-1 is physical measurement equipment from Fluke. Dimensional and physical measurement test equipment is useful for calibrating and repairing many types of electronic systems. Physical measurement test equipment can calibrate oscilloscopes, high potential testers, multimeters, insulation test sets, and much more. A physical measurement test detects issues involving temperature, torque, and force, enabling an engineer to troubleshoot and repair problems. No matter what type of physical measurements you need to take, there are affordable solutions from ValueTronics.com for used and refurbished test equipment. Additional Features: Pump can be easily cleaned without disassembly Adjustable pressure relief valve with slow-bleed capability. Allows the slow release pressure at a controlled rate Quick fit connectors, one for the reference port for connection to a Fluke 700 series pressure module and one to connect to a unit under test Slim design, easy to carry and use One year warranty Includes: (2) adapters to convert the reference and UUT port hose fitting to 1/4" BSP female Adapter to convert the reference port hose fitting to 1/4" NPT female for connection to 700 series pressure modules One seal kit Instruction sheet in English The 700LTP-1 is a hand operated pressure pump designed to generate either vacuum to -13 psi / -.90 bar or pressures to 100 psi / 6.9 bar. The Fluke 700 LTP-1 has two pressure ports with quick fit connectors. Test hoses are terminated with 1/4-NPT female fittings that can be adapted using the BSP/ISO adapters. For use with 700 series pressure modules and 717 pressure calibrators. Ideal for low pressure applications requiring accurate low pressure testing.
Description
The 700LTP-1 is physical measurement equipment from Fluke. Dimensional and physical measurement test equipment is useful for calibrating and repairing many types of electronic systems. Physical measurement test equipment can calibrate oscilloscopes, high potential testers, multimeters, insulation test sets, and much more. A physical measurement test detects issues involving temperature, torque, and force, enabling an engineer to troubleshoot and repair problems. No matter what type of physical measurements you need to take, there are affordable solutions from ValueTronics.com for used and refurbished test equipment. Additional Features: Pump can be easily cleaned without disassembly Adjustable pressure relief valve with slow-bleed capability. Allows the slow release pressure at a controlled rate Quick fit connectors, one for the reference port for connection to a Fluke 700 series pressure module and one to connect to a unit under test Slim design, easy to carry and use One year warranty Includes: (2) adapters to convert the reference and UUT port hose fitting to 1/4" BSP female Adapter to convert the reference port hose fitting to 1/4" NPT female for connection to 700 series pressure modules One seal kit Instruction sheet in English The 700LTP-1 is a hand operated pressure pump designed to generate either vacuum to -13 psi / -.90 bar or pressures to 100 psi / 6.9 bar. The Fluke 700 LTP-1 has two pressure ports with quick fit connectors. Test hoses are terminated with 1/4-NPT female fittings that can be adapted using the BSP/ISO adapters. For use with 700 series pressure modules and 717 pressure calibrators. Ideal for low pressure applications requiring accurate low pressure testing.

Suppliers

Company
Product
Description
Supplier Links
Physical Measurement Equipment - 700LTP-1 - ValueTronics International, Inc.
Elgin, IL, USA
Physical Measurement Equipment
700LTP-1
Physical Measurement Equipment 700LTP-1
The 700LTP-1 is physical measurement equipment from Fluke. Dimensional and physical measurement test equipment is useful for calibrating and repairing many types of electronic systems. Physical measurement test equipment can calibrate oscilloscopes, high potential testers, multimeters, insulation test sets, and much more. A physical measurement test detects issues involving temperature, torque, and force, enabling an engineer to troubleshoot and repair problems. No matter what type of physical measurements you need to take, there are affordable solutions from ValueTronics.com for used and refurbished test equipment. Additional Features: Pump can be easily cleaned without disassembly Adjustable pressure relief valve with slow-bleed capability. Allows the slow release pressure at a controlled rate Quick fit connectors, one for the reference port for connection to a Fluke 700 series pressure module and one to connect to a unit under test Slim design, easy to carry and use One year warranty Includes: (2) adapters to convert the reference and UUT port hose fitting to 1/4" BSP female Adapter to convert the reference port hose fitting to 1/4" NPT female for connection to 700 series pressure modules One seal kit Instruction sheet in English The 700LTP-1 is a hand operated pressure pump designed to generate either vacuum to -13 psi / -.90 bar or pressures to 100 psi / 6.9 bar. The Fluke 700 LTP-1 has two pressure ports with quick fit connectors. Test hoses are terminated with 1/4-NPT female fittings that can be adapted using the BSP/ISO adapters. For use with 700 series pressure modules and 717 pressure calibrators. Ideal for low pressure applications requiring accurate low pressure testing.

The 700LTP-1 is physical measurement equipment from Fluke. Dimensional and physical measurement test equipment is useful for calibrating and repairing many types of electronic systems. Physical measurement test equipment can calibrate oscilloscopes, high potential testers, multimeters, insulation test sets, and much more. A physical measurement test detects issues involving temperature, torque, and force, enabling an engineer to troubleshoot and repair problems. No matter what type of physical measurements you need to take, there are affordable solutions from ValueTronics.com for used and refurbished test equipment.

Additional Features:

  • Pump can be easily cleaned without disassembly
  • Adjustable pressure relief valve with slow-bleed capability. Allows the slow release pressure at a controlled rate
  • Quick fit connectors, one for the reference port for connection to a Fluke 700 series pressure module and one to connect to a unit under test
  • Slim design, easy to carry and use
  • One year warranty

Includes:

  • (2) adapters to convert the reference and UUT port hose fitting to 1/4" BSP female
  • Adapter to convert the reference port hose fitting to 1/4" NPT female for connection to 700 series pressure modules
  • One seal kit
  • Instruction sheet in English

The 700LTP-1 is a hand operated pressure pump designed to generate either vacuum to -13 psi / -.90 bar or pressures to 100 psi / 6.9 bar. The Fluke 700 LTP-1 has two pressure ports with quick fit connectors. Test hoses are terminated with 1/4-NPT female fittings that can be adapted using the BSP/ISO adapters.

For use with 700 series pressure modules and 717 pressure calibrators. Ideal for low pressure applications requiring accurate low pressure testing.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Calibration Instruments
Product Number 700LTP-1
Product Name Physical Measurement Equipment
Environmental Properties Pressure / Vacuum; Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
CalGard Remote Calibration Adapter - 10179871 - MSA Safety
Specs
Calibrator Style Fixed (optional feature)
View Details
Standardized calibration system - Calibration system Basic - Pfeiffer Vacuum, Inc.
Specs
Environmental Properties Pressure / Vacuum
Traceable Standards Compliant with requirements of ISO/TS 3567
View Details