Specialty Product Technologies Proximity Switch 650802-030

Description
PROXIMITY SWITCH INDUCTIVE M8X1 THREAD. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SWITCH INDUCTIVE M8X1 THREAD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 614432 - Radwell International
Willingboro, NJ, United States
Proximity Switch
614432
Proximity Switch 614432
PROXIMITY SWITCH INDUCTIVE M8X1 THREAD. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH INDUCTIVE M8X1 THREAD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 614432
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric, Industrial - 1882-1046214-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -22 to 158 F (-30 to 70 C)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Analog Series M8 Housing Inductive Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
View Details
Inductive Proximity Sensors - 5000005423-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details