Keithley Instruments, Inc. Picoammeter/voltage Source Cal W/d; Ammeter Function Keithley 6487 CAL D

Description
PICOAMMETER/VOLTAGE SOURCE CAL W/D; Ammeter Function:DC Current; Current Measuring Range AC:-; Current Measuring Range DC:2nA to 20mA; Ammeter Response Type:Average; Display Count:3000; No. of Digits / Alpha:5.5; Ranging:Auto, ManualRoHS Compliant: Yes
Datasheet
Description
PICOAMMETER/VOLTAGE SOURCE CAL W/D; Ammeter Function:DC Current; Current Measuring Range AC:-; Current Measuring Range DC:2nA to 20mA; Ammeter Response Type:Average; Display Count:3000; No. of Digits / Alpha:5.5; Ranging:Auto, ManualRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Picoammeter/voltage Source Cal W/d; Ammeter Function Keithley - 12AC8318 - Newark, An Avnet Company
Chicago, IL, United States
Picoammeter/voltage Source Cal W/d; Ammeter Function Keithley
12AC8318
Picoammeter/voltage Source Cal W/d; Ammeter Function Keithley 12AC8318
PICOAMMETER/VOLTAGE SOURCE CAL W/D; Ammeter Function:DC Current; Current Measuring Range AC:-; Current Measuring Range DC:2nA to 20mA; Ammeter Response Type:Average; Display Count:3000; No. of Digits / Alpha:5.5; Ranging:Auto, ManualRoHS Compliant: Yes

PICOAMMETER/VOLTAGE SOURCE CAL W/D; Ammeter Function:DC Current; Current Measuring Range AC:-; Current Measuring Range DC:2nA to 20mA; Ammeter Response Type:Average; Display Count:3000; No. of Digits / Alpha:5.5; Ranging:Auto, ManualRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Clamp Meters
Product Number 12AC8318
Product Name Picoammeter/voltage Source Cal W/d; Ammeter Function Keithley
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meter - PCE-DC3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC / DC
Options & Features Battery powered
Standards and Certifications CAT III Safety Protection
View Details
Clamp Meters - 1241994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
Resistance 2 kohms
View Details
UT256A 200A True RMS Fork Meter - Professional Grade - UT256A - Uni-Trend US
Specs
Standards and Certifications RoHS
View Details