Computer Network Accessories, Inc. Economy Digital Clamp Meter 603578

Description
Economy digital clamp meter. Features: 3 1/2 digit LCD display with automatic polarity indication Data-hold function AC current measurements: 1,000A max. Insulation test: 2,000M Ohms Voltage measurements: AC: 750V max. DC: 1,000V max. Resistance measurements: 20,000 Ohms max. Includes carrying bag Specifications: DC voltage: 1,000V Basic accuracy: +/- 8% Input impedance: > 9M Ohms Max. input: 1,000V AC voltage: 750V Basic accuracy: +/- 1% Input impedance: >9M Ohms Max. input: 750V AC current: 200/1,000A Basic accuracy: Overload protection: Resistance: 200/20K (insulation test: 20M/2,000M) Basic accuracy: Overload protection: 500V Overrange: Yes "1" Continuity buzzer: Yes Low battery indication: Yes "BAT" Max. display: 3 1/2 digits Ranging mode: Manual Data-hold: Yes Backlight: No Dimensions: 9.1" x 1.5" x 3.5" Weight (with battery): 11.3 oz Power supply: 9V E-Block battery (included) Accessories: Manual, test leads, battery and carrying bag Auto power-off: No
Description
Economy digital clamp meter. Features: 3 1/2 digit LCD display with automatic polarity indication Data-hold function AC current measurements: 1,000A max. Insulation test: 2,000M Ohms Voltage measurements: AC: 750V max. DC: 1,000V max. Resistance measurements: 20,000 Ohms max. Includes carrying bag Specifications: DC voltage: 1,000V Basic accuracy: +/- 8% Input impedance: > 9M Ohms Max. input: 1,000V AC voltage: 750V Basic accuracy: +/- 1% Input impedance: >9M Ohms Max. input: 750V AC current: 200/1,000A Basic accuracy: Overload protection: Resistance: 200/20K (insulation test: 20M/2,000M) Basic accuracy: Overload protection: 500V Overrange: Yes "1" Continuity buzzer: Yes Low battery indication: Yes "BAT" Max. display: 3 1/2 digits Ranging mode: Manual Data-hold: Yes Backlight: No Dimensions: 9.1" x 1.5" x 3.5" Weight (with battery): 11.3 oz Power supply: 9V E-Block battery (included) Accessories: Manual, test leads, battery and carrying bag Auto power-off: No

Suppliers

Company
Product
Description
Supplier Links
Economy Digital Clamp Meter - 603578 - Computer Network Accessories, Inc.
Dayton, OH, USA
Economy Digital Clamp Meter
603578
Economy Digital Clamp Meter 603578
Economy digital clamp meter. Features: 3 1/2 digit LCD display with automatic polarity indication Data-hold function AC current measurements: 1,000A max. Insulation test: 2,000M Ohms Voltage measurements: AC: 750V max. DC: 1,000V max. Resistance measurements: 20,000 Ohms max. Includes carrying bag Specifications: DC voltage: 1,000V Basic accuracy: +/- 8% Input impedance: > 9M Ohms Max. input: 1,000V AC voltage: 750V Basic accuracy: +/- 1% Input impedance: >9M Ohms Max. input: 750V AC current: 200/1,000A Basic accuracy: Overload protection: Resistance: 200/20K (insulation test: 20M/2,000M) Basic accuracy: Overload protection: 500V Overrange: Yes "1" Continuity buzzer: Yes Low battery indication: Yes "BAT" Max. display: 3 1/2 digits Ranging mode: Manual Data-hold: Yes Backlight: No Dimensions: 9.1" x 1.5" x 3.5" Weight (with battery): 11.3 oz Power supply: 9V E-Block battery (included) Accessories: Manual, test leads, battery and carrying bag Auto power-off: No

Economy digital clamp meter.

  • Features:
    • 3 1/2 digit LCD display with automatic polarity indication
    • Data-hold function
    • AC current measurements: 1,000A max.
    • Insulation test: 2,000M Ohms
    • Voltage measurements:
      • AC: 750V max.
      • DC: 1,000V max.
    • Resistance measurements: 20,000 Ohms max.
    • Includes carrying bag
  • Specifications:
    • DC voltage: 1,000V
      • Basic accuracy: +/- 8%
      • Input impedance: > 9M Ohms
      • Max. input: 1,000V
    • AC voltage: 750V
      • Basic accuracy: +/- 1%
      • Input impedance: >9M Ohms
      • Max. input: 750V
    • AC current: 200/1,000A
      • Basic accuracy:
      • Overload protection:
    • Resistance: 200/20K (insulation test: 20M/2,000M)
      • Basic accuracy:
      • Overload protection: 500V
    • Overrange: Yes "1"
    • Continuity buzzer: Yes
    • Low battery indication: Yes "BAT"
    • Max. display: 3 1/2 digits
    • Ranging mode: Manual
    • Data-hold: Yes
    • Backlight: No
    • Dimensions: 9.1" x 1.5" x 3.5"
    • Weight (with battery): 11.3 oz
    • Power supply: 9V E-Block battery (included)
    • Accessories: Manual, test leads, battery and carrying bag
    • Auto power-off: No
Supplier's Site

Technical Specifications

  Computer Network Accessories, Inc.
Product Category Clamp Meters
Product Number 603578
Product Name Economy Digital Clamp Meter
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meter - PCE-PCM 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered
AC Voltage 100 to 750 volts
View Details
Clamp Meters - 1242000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
Resistance 30000 kohms
View Details
Digital Clamp Meter - 3904CL - Hoyt Electrical Instrument Works, Inc.
Hoyt Electrical Instrument Works, Inc.
Specs
Measurement Type AC / DC
Special Measurement Types Continuity Check
Options & Features Auto-ranging; Battery powered
View Details