Pomona Electronics Probe, Oscilloscope; 1.2 m; 1:1/10:1; 60 MHz; 300 Vmax; 10 Megohms; 11 pF (Max.) 6266

Description
Passive Voltage Probe, 2 m Cable Length, 150 MHz Bandwidth These general purpose oscilloscope probes feature high performance for greater test flexibility. Complete accessory kit included.
Description
Passive Voltage Probe, 2 m Cable Length, 150 MHz Bandwidth These general purpose oscilloscope probes feature high performance for greater test flexibility. Complete accessory kit included.

Suppliers

Company
Product
Description
Supplier Links
Probe, Oscilloscope; 1.2 m; 1:1/10:1; 60 MHz; 300 Vmax; 10 Megohms; 11 pF (Max.) - 70197828 - Allied Electronics, Inc.
Fort Worth, TX, USA
Probe, Oscilloscope; 1.2 m; 1:1/10:1; 60 MHz; 300 Vmax; 10 Megohms; 11 pF (Max.)
70197828
Probe, Oscilloscope; 1.2 m; 1:1/10:1; 60 MHz; 300 Vmax; 10 Megohms; 11 pF (Max.) 70197828
Passive Voltage Probe, 2 m Cable Length, 150 MHz Bandwidth These general purpose oscilloscope probes feature high performance for greater test flexibility. Complete accessory kit included.

Passive Voltage Probe, 2 m Cable Length, 150 MHz Bandwidth
These general purpose oscilloscope probes feature high performance for greater test flexibility. Complete accessory kit included.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Oscilloscopes
Product Number 70197828
Product Name Probe, Oscilloscope; 1.2 m; 1:1/10:1; 60 MHz; 300 Vmax; 10 Megohms; 11 pF (Max.)
Bandwidth 60 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-to2002-28044 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
View Details
Active Tuners - MT2000HF4-120 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
MSO1154HD 150MHz 4Ch MSO - MSO1154HD - Uni-Trend US
Specs
Bandwidth 150 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, AUX, HDMI
View Details
Super Phosphor Oscilloscopes - SDS2202X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; Ethernet
View Details
2 suppliers