Keithley Instruments, Inc. Source Meter, Ac & Dc Current, 11W; Product Range Keithley 6221/2182A

Description
SOURCE METER, AC & DC CURRENT, 11W; Product Range:-; Output Power Max:120VA; Output Voltage Max:-; Output Current Max:-; No. of Phases:-; Interface Type:IEEE488, RS232C, SCPI, DDC; Plug Type:-; I-V Accuracy Min.:0.4% + 2pA RoHS Compliant: Yes
Datasheet
Description
SOURCE METER, AC & DC CURRENT, 11W; Product Range:-; Output Power Max:120VA; Output Voltage Max:-; Output Current Max:-; No. of Phases:-; Interface Type:IEEE488, RS232C, SCPI, DDC; Plug Type:-; I-V Accuracy Min.:0.4% + 2pA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Source Meter, Ac & Dc Current, 11W; Product Range Keithley - 59T8568 - Newark, An Avnet Company
Chicago, IL, United States
Source Meter, Ac & Dc Current, 11W; Product Range Keithley
59T8568
Source Meter, Ac & Dc Current, 11W; Product Range Keithley 59T8568
SOURCE METER, AC & DC CURRENT, 11W; Product Range:-; Output Power Max:120VA; Output Voltage Max:-; Output Current Max:-; No. of Phases:-; Interface Type:IEEE488, RS232C, SCPI, DDC; Plug Type:-; I-V Accuracy Min.:0.4% + 2pA RoHS Compliant: Yes

SOURCE METER, AC & DC CURRENT, 11W; Product Range:-; Output Power Max:120VA; Output Voltage Max:-; Output Current Max:-; No. of Phases:-; Interface Type:IEEE488, RS232C, SCPI, DDC; Plug Type:-; I-V Accuracy Min.:0.4% + 2pA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 59T8568
Product Name Source Meter, Ac & Dc Current, 11W; Product Range Keithley
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Switching DC Power Supply - SPS5164X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-750W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 750 watts
View Details
PS-12 Open Power Supply - PS-12 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details