Fluke RF Generator 6160B

Description
The 6160B is a 160 MHz RF Generator from Fluke. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency ranges: 1 MHz to 12 MHz and 10 MHz to 160 MHz Frequency resolution: 0.1 Hz Amplitude range: +3dBm to +13dBm Amplitude resolution: 1dB Output Accuracy: 1.0 dB SSB Phase Noise Range GPIB: -115 dBc/H -100dBc/Hz spurious non-harmonics from 1 MHz to 20 MHz Built-in BCD programming The Fluke 6160B is a VHF synthesizer with high spectral purity. A unique feature of the 6160B is that of the output VCO, 80 to 160 MHz. This makes servicing easier, and eliminates UHF EMC problems.
Datasheet
Description
The 6160B is a 160 MHz RF Generator from Fluke. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency ranges: 1 MHz to 12 MHz and 10 MHz to 160 MHz Frequency resolution: 0.1 Hz Amplitude range: +3dBm to +13dBm Amplitude resolution: 1dB Output Accuracy: 1.0 dB SSB Phase Noise Range GPIB: -115 dBc/H -100dBc/Hz spurious non-harmonics from 1 MHz to 20 MHz Built-in BCD programming The Fluke 6160B is a VHF synthesizer with high spectral purity. A unique feature of the 6160B is that of the output VCO, 80 to 160 MHz. This makes servicing easier, and eliminates UHF EMC problems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator 6160B
The 6160B is a 160 MHz RF Generator from Fluke. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency ranges: 1 MHz to 12 MHz and 10 MHz to 160 MHz Frequency resolution: 0.1 Hz Amplitude range: +3dBm to +13dBm Amplitude resolution: 1dB Output Accuracy: 1.0 dB SSB Phase Noise Range GPIB: -115 dBc/H -100dBc/Hz spurious non-harmonics from 1 MHz to 20 MHz Built-in BCD programming The Fluke 6160B is a VHF synthesizer with high spectral purity. A unique feature of the 6160B is that of the output VCO, 80 to 160 MHz. This makes servicing easier, and eliminates UHF EMC problems.

The 6160B is a 160 MHz RF Generator from Fluke. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency ranges: 1 MHz to 12 MHz and 10 MHz to 160 MHz
  • Frequency resolution: 0.1 Hz
  • Amplitude range: +3dBm to +13dBm
  • Amplitude resolution: 1dB
  • Output Accuracy: 1.0 dB
  • SSB Phase Noise Range GPIB: -115 dBc/H
  • -100dBc/Hz spurious non-harmonics from 1 MHz to 20 MHz
  • Built-in BCD programming

The Fluke 6160B is a VHF synthesizer with high spectral purity. A unique feature of the 6160B is that of the output VCO, 80 to 160 MHz. This makes servicing easier, and eliminates UHF EMC problems.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 6160B
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Arbitrary Waveform Generators - 1979824 - RS Components, Ltd.
Specs
User Interface Lan, usb
Display Video
Inputs 2
View Details
20GHz RF Analog Signal Generator - CAMS9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details
JH1302 Series Synchronous Signal Source -  - kTB Solutions
Specs
Generator Type Signal
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details