Pomona Electronics Test Clip; 0.14 in.; 16 to 23 AWG; 1000V, CAT III; 5; 6.5 in. 5913

Description
Up to 0.14 in. Dia., 16 to 23 AWG Size wire, Insulation Piercing Test Clip Set Pierces wire up to 0.14" diameter. For use with 16 AWG through 23 AWG wire. Compatible with all Pomona banana plug leads. Sheathed 4 mm receptacle accepts shrouded banana plugs and unshrouded banana plugs.
Datasheet
Description
Up to 0.14 in. Dia., 16 to 23 AWG Size wire, Insulation Piercing Test Clip Set Pierces wire up to 0.14" diameter. For use with 16 AWG through 23 AWG wire. Compatible with all Pomona banana plug leads. Sheathed 4 mm receptacle accepts shrouded banana plugs and unshrouded banana plugs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Clip; 0.14 in.; 16 to 23 AWG; 1000V, CAT III; 5; 6.5 in. - 70198379 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Clip; 0.14 in.; 16 to 23 AWG; 1000V, CAT III; 5; 6.5 in.
70198379
Test Clip; 0.14 in.; 16 to 23 AWG; 1000V, CAT III; 5; 6.5 in. 70198379
Up to 0.14 in. Dia., 16 to 23 AWG Size wire, Insulation Piercing Test Clip Set Pierces wire up to 0.14" diameter. For use with 16 AWG through 23 AWG wire. Compatible with all Pomona banana plug leads. Sheathed 4 mm receptacle accepts shrouded banana plugs and unshrouded banana plugs.

Up to 0.14 in. Dia., 16 to 23 AWG Size wire, Insulation Piercing Test Clip Set
Pierces wire up to 0.14" diameter. For use with 16 AWG through 23 AWG wire. Compatible with all Pomona banana plug leads. Sheathed 4 mm receptacle accepts shrouded banana plugs and unshrouded banana plugs.

Supplier's Site
Test Clip Set, 1Position; No. Of Contacts Pomona - 95F1295 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip Set, 1Position; No. Of Contacts Pomona
95F1295
Test Clip Set, 1Position; No. Of Contacts Pomona 95F1295
TEST CLIP SET, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:-; Product Range:Maxigrabber Series RoHS Compliant: Yes

TEST CLIP SET, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:-; Product Range:Maxigrabber Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70198379 95F1295
Product Name Test Clip; 0.14 in.; 16 to 23 AWG; 1000V, CAT III; 5; 6.5 in. Test Clip Set, 1Position; No. Of Contacts Pomona
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Coaxial Adapters - TE-A-185-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details