Maury Microwave Coaxial Adapters 8821C1

Description
Calibration-grade metrology adapters have been designed as an integral part of Maury’s renowned vector network analyzer (VNA) calibration kits and are also available separately where calibration-grade precision is demanded. Calibration-grade metrology adapters offer the lowest VSWR reducing the mismatch between connected components and ensuring highest signal flow. Calibration-grade metrology adapters are available with coaxial BNC, TNC, AFTNC, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz, as well as with specialized NMD test port connectors and bulkhead connectors.
Request a Quote
Description
Calibration-grade metrology adapters have been designed as an integral part of Maury’s renowned vector network analyzer (VNA) calibration kits and are also available separately where calibration-grade precision is demanded. Calibration-grade metrology adapters offer the lowest VSWR reducing the mismatch between connected components and ensuring highest signal flow. Calibration-grade metrology adapters are available with coaxial BNC, TNC, AFTNC, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz, as well as with specialized NMD test port connectors and bulkhead connectors.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8821C1 is a Type N male to BNC female coaxial adapter rated for DC to 10 GHz with a maximum VSWR of 1.20, designed for use with 50-ohm systems. It has an insertion length of 2.460 inches (6.25 cm). The adapter complies with MIL-C-39012 and features a stainless steel body with gold-plated beryllium copper contacts. It is part of Maury's calibration-grade metrology adapter series, intended for high-reliability connections in test and measurement applications, including as a test port saver for VNAs.

Datasheet Summary
Powered by GS/AI

The 8821C1 is a Type N male to BNC female coaxial adapter rated for DC to 10 GHz with a maximum VSWR of 1.20, designed for use with 50-ohm systems. It has an insertion length of 2.460 inches (6.25 cm). The adapter complies with MIL-C-39012 and features a stainless steel body with gold-plated beryllium copper contacts. It is part of Maury's calibration-grade metrology adapter series, intended for high-reliability connections in test and measurement applications, including as a test port saver for VNAs.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Adapters - 8821C1 - Maury Microwave
Ontario, CA, United States
Coaxial Adapters
8821C1
Coaxial Adapters 8821C1
Calibration-grade metrology adapters have been designed as an integral part of Maury’s renowned vector network analyzer (VNA) calibration kits and are also available separately where calibration-grade precision is demanded. Calibration-grade metrology adapters offer the lowest VSWR reducing the mismatch between connected components and ensuring highest signal flow. Calibration-grade metrology adapters are available with coaxial BNC, TNC, AFTNC, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz, as well as with specialized NMD test port connectors and bulkhead connectors.

Calibration-grade metrology adapters have been designed as an integral part of Maury’s renowned vector network analyzer (VNA) calibration kits and are also available separately where calibration-grade precision is demanded. Calibration-grade metrology adapters offer the lowest VSWR reducing the mismatch between connected components and ensuring highest signal flow. Calibration-grade metrology adapters are available with coaxial BNC, TNC, AFTNC, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz, as well as with specialized NMD test port connectors and bulkhead connectors.

Supplier's Site Datasheet

Technical Specifications

  Maury Microwave
Product Category Coaxial Connectors
Product Number 8821C1
Product Name Coaxial Adapters
Connector Type BNC; Type N
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 7923A - Maury Microwave
Specs
Connector Type Type N
Gender Female / Jack
Frequency 18.000 GHz
View Details
Coaxial Adapters - X200D8 - Maury Microwave
Specs
Gender Male / Plug; Female / Jack
Frequency 12.400 GHz
View Details
Coaxial Adapters - 2923A - Maury Microwave
Specs
Connector Type TNC; Type N
Gender Female / Jack
Frequency 18.000 GHz
View Details
Coaxial Adapters - 7909C1 - Maury Microwave
Specs
Gender Female / Jack
Frequency 18.000 GHz
View Details